Honeywell Sensing & IoT MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 500 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type, MLH500PSB09A

Description
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.
Request a Quote
Description
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Honeywell MLH Series Heavy Duty Pressure Transducer, part number 58M3129, is designed for a wide range of demanding applications, offering pressure measurement capabilities from 6 bar to 550 bar (50 psi to 8000 psi). It features a media-isolated, metal diaphragm design that ensures durability and reliability in harsh environments, with an IP65 rating for protection against dust and water. This transducer provides a response time of less than 2 ms and boasts an accuracy of ±0.25% full scale for pressures above 100 psi, making it suitable for high-speed measurements. The device is fully temperature compensated and calibrated, operating effectively within a temperature range of -40 °C to 125 °C (-40 °F to 257 °F). The MLH Series offers multiple output options, including ratiometric and regulated signals, which reduce the need for external amplifiers. Its all-metal wetted parts eliminate compatibility issues with elastomeric seals, enhancing its versatility across various fluid applications. The transducer is suitable for industrial, transportation, and medical applications, including compressors, HVAC systems, and anesthesia delivery machines.

Datasheet Summary
Powered by GS/AI

The Honeywell MLH Series Heavy Duty Pressure Transducer, part number 58M3129, is designed for a wide range of demanding applications, offering pressure measurement capabilities from 6 bar to 550 bar (50 psi to 8000 psi). It features a media-isolated, metal diaphragm design that ensures durability and reliability in harsh environments, with an IP65 rating for protection against dust and water. This transducer provides a response time of less than 2 ms and boasts an accuracy of ±0.25% full scale for pressures above 100 psi, making it suitable for high-speed measurements. The device is fully temperature compensated and calibrated, operating effectively within a temperature range of -40 °C to 125 °C (-40 °F to 257 °F). The MLH Series offers multiple output options, including ratiometric and regulated signals, which reduce the need for external amplifiers. Its all-metal wetted parts eliminate compatibility issues with elastomeric seals, enhancing its versatility across various fluid applications. The transducer is suitable for industrial, transportation, and medical applications, including compressors, HVAC systems, and anesthesia delivery machines.

Suppliers

Company
Product
Description
Supplier Links
MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 500 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type, - MLH500PSB09A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 500 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type,
MLH500PSB09A
MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 500 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type, MLH500PSB09A
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.

The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility.

The MLH Series has six standard output options:

  • Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation
  • Current: 4 mA to 20 mA
  • Regulated: 1 Vdc to 6 Vdc
  • Regulated: 0.25 Vdc to 10.25 Vdc
  • Regulated: 0.5 Vdc to 4.5 Vdc
  • Regulated: 1 Vdc to 5 Vdc

Value to Customers

  • Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency.
  • All metal wetted parts allow for potential use in a wide variety of fluid applications.
  • No internal elastomeric seals eliminate O-ring compatibility issues.
  • Amplified outputs reduce the need to purchase external amplifiers.
  • Input reverse voltage protection guards against mis-wiring.
  • Less than 2 ms response time provides more accurate, high speed measurement.
Supplier's Site Datasheet
Pressure Sensors, Transducers - Industrial - 480-2609-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
480-2609-ND
Pressure Sensors, Transducers - Industrial 480-2609-ND
SENSOR AMP 500PSI .5-4.5VDC OUT

SENSOR AMP 500PSI .5-4.5VDC OUT

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Honeywell - 58M3129 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
58M3129
Pressure Sensor; Operating Pressure Max Honeywell 58M3129
PRESSURE SENSOR; Operating Pressure Max:500psi; Sensor Output:Ratiometric; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:7/16" - 20 UNF; Supply Current:4mA; Product Range:MLH Series; Connection Size:1/4" RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:500psi; Sensor Output:Ratiometric; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:7/16" - 20 UNF; Supply Current:4mA; Product Range:MLH Series; Connection Size:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MLH500PSB09A 480-2609-ND 58M3129
Product Name MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 500 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type, Pressure Sensors, Transducers - Industrial Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute; Gauge; Sealed Gauge; Sealed Gauge; Sealed Gauge
Media Liquid; Gas
Signal Output Analog Voltage Analog Voltage Ratiometric
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204275-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1641-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
2 suppliers