Honeywell Sensing & IoT MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 100 psi, 1/8-27 NPT port style, 4 mA to 20 mA output type, 3 m cable harness termination type MLH100PGM06B

Description
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.
Datasheet
Description
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 100 psi, 1/8-27 NPT port style, 4 mA to 20 mA output type, 3 m cable harness termination type - MLH100PGM06B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 100 psi, 1/8-27 NPT port style, 4 mA to 20 mA output type, 3 m cable harness termination type
MLH100PGM06B
MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 100 psi, 1/8-27 NPT port style, 4 mA to 20 mA output type, 3 m cable harness termination type MLH100PGM06B
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.

The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility.

The MLH Series has six standard output options:

  • Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation
  • Current: 4 mA to 20 mA
  • Regulated: 1 Vdc to 6 Vdc
  • Regulated: 0.25 Vdc to 10.25 Vdc
  • Regulated: 0.5 Vdc to 4.5 Vdc
  • Regulated: 1 Vdc to 5 Vdc

Value to Customers

  • Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency.
  • All metal wetted parts allow for potential use in a wide variety of fluid applications.
  • No internal elastomeric seals eliminate O-ring compatibility issues.
  • Amplified outputs reduce the need to purchase external amplifiers.
  • Input reverse voltage protection guards against mis-wiring.
  • Less than 2 ms response time provides more accurate, high speed measurement.
Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Pressure Sensors
Product Number MLH100PGM06B
Product Name MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 100 psi, 1/8-27 NPT port style, 4 mA to 20 mA output type, 3 m cable harness termination type
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute; Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204185-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors - 7396787 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Fluid, gas
View Details