Honeywell Sensing & IoT TruStability™ NSC Series, Uncompensate/Unamplified, analog, DIP RR: dual radial barbed ports, same side, differential, ±5 psi NSCDRRN005PDUNV

Description
Honeywell TruStability™ NSC Series are piezoresistive silicon pressure sensors offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range. Uncompensated and unamplified Allows customers the flexibility of performing their own calibration while still benefiting from the industry-leading stability, accuracy, and repeatability that the Honeywell TruStability™ Pressure Sensors provide Operates as specified from -40 °C to 85 °C [-40 °F to 185 °F] Measures absolute, differential or gage pressures The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Differential versions allow measurement of pressure between two pressure ports. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. The NSC Series sensors are intended for use with non-corrosive, non-ionic gases, such as air. Port 1 can also be used for non-corrosive, non-ionic liquids on sensors rated above 60 mbar | 6 kPa | 1 psi. The NSC Series offers numerous package styles and mounting options, making it easier for device manufacturers to integrate the product into their applications. These sensors offer infinite resolution on the pressure signal. Frequency response is also typically limited only by the end user’s system. All products are designed and manufactured according to ISO 9001.
Request a Quote Datasheet
Description
Honeywell TruStability™ NSC Series are piezoresistive silicon pressure sensors offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range. Uncompensated and unamplified Allows customers the flexibility of performing their own calibration while still benefiting from the industry-leading stability, accuracy, and repeatability that the Honeywell TruStability™ Pressure Sensors provide Operates as specified from -40 °C to 85 °C [-40 °F to 185 °F] Measures absolute, differential or gage pressures The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Differential versions allow measurement of pressure between two pressure ports. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. The NSC Series sensors are intended for use with non-corrosive, non-ionic gases, such as air. Port 1 can also be used for non-corrosive, non-ionic liquids on sensors rated above 60 mbar | 6 kPa | 1 psi. The NSC Series offers numerous package styles and mounting options, making it easier for device manufacturers to integrate the product into their applications. These sensors offer infinite resolution on the pressure signal. Frequency response is also typically limited only by the end user’s system. All products are designed and manufactured according to ISO 9001.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TruStability™ NSC Series, Uncompensate/Unamplified, analog, DIP RR: dual radial barbed ports, same side, differential, ±5 psi - NSCDRRN005PDUNV - Honeywell Sensing & IoT
Fort Mill, SC, United States
TruStability™ NSC Series, Uncompensate/Unamplified, analog, DIP RR: dual radial barbed ports, same side, differential, ±5 psi
NSCDRRN005PDUNV
TruStability™ NSC Series, Uncompensate/Unamplified, analog, DIP RR: dual radial barbed ports, same side, differential, ±5 psi NSCDRRN005PDUNV
Honeywell TruStability™ NSC Series are piezoresistive silicon pressure sensors offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range. Uncompensated and unamplified Allows customers the flexibility of performing their own calibration while still benefiting from the industry-leading stability, accuracy, and repeatability that the Honeywell TruStability™ Pressure Sensors provide Operates as specified from -40 °C to 85 °C [-40 °F to 185 °F] Measures absolute, differential or gage pressures The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Differential versions allow measurement of pressure between two pressure ports. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. The NSC Series sensors are intended for use with non-corrosive, non-ionic gases, such as air. Port 1 can also be used for non-corrosive, non-ionic liquids on sensors rated above 60 mbar | 6 kPa | 1 psi. The NSC Series offers numerous package styles and mounting options, making it easier for device manufacturers to integrate the product into their applications. These sensors offer infinite resolution on the pressure signal. Frequency response is also typically limited only by the end user’s system. All products are designed and manufactured according to ISO 9001.

Honeywell TruStability™ NSC Series are piezoresistive silicon pressure sensors offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range.

  • Uncompensated and unamplified
  • Allows customers the flexibility of performing their own calibration while still benefiting from the industry-leading stability, accuracy, and repeatability that the Honeywell TruStability™ Pressure Sensors provide
  • Operates as specified from -40 °C to 85 °C [-40 °F to 185 °F]
  • Measures absolute, differential or gage pressures

The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Differential versions allow measurement of pressure between two pressure ports. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere.

The NSC Series sensors are intended for use with non-corrosive, non-ionic gases, such as air. Port 1 can also be used for non-corrosive, non-ionic liquids on sensors rated above 60 mbar | 6 kPa | 1 psi.

The NSC Series offers numerous package styles and mounting options, making it easier for device manufacturers to integrate the product into their applications. These sensors offer infinite resolution on the pressure signal. Frequency response is also typically limited only by the end user’s system.

All products are designed and manufactured according to ISO 9001.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 480-3642-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-3642-ND
Pressure Sensors, Transducers 480-3642-ND
"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.08"" (1.93mm) Tube, Dual 0 mV ~ 150 mV (5V) 8-DIP (0.524"", 13.30mm), Dual Ports, Same Side"

"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.08"" (1.93mm) Tube, Dual 0 mV ~ 150 mV (5V) 8-DIP (0.524"", 13.30mm), Dual Ports, Same Side"

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number NSCDRRN005PDUNV 480-3642-ND
Product Name TruStability™ NSC Series, Uncompensate/Unamplified, analog, DIP RR: dual radial barbed ports, same side, differential, ±5 psi Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Differential; Gauge Differential
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure sensor with display - PN3129 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Gauge; Vacuum
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6042533-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details