Honeywell Sensing & IoT Pressure Sensor; Operating Pressure Max Honeywell ML03KPS1PC

Description
PRESSURE SENSOR; Operating Pressure Max:3000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:5mA; Product Range:Model ML; Connection Size:1/8"; Pressure Type:GaugeRoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR; Operating Pressure Max:3000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:5mA; Product Range:Model ML; Connection Size:1/8"; Pressure Type:GaugeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Honeywell - 32C0281 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
32C0281
Pressure Sensor; Operating Pressure Max Honeywell 32C0281
PRESSURE SENSOR; Operating Pressure Max:3000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:5mA; Product Range:Model ML; Connection Size:1/8"; Pressure Type:GaugeRoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:3000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:5mA; Product Range:Model ML; Connection Size:1/8"; Pressure Type:GaugeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32C0281
Product Name Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039123-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details