Honeywell Sensing & IoT Pressure Sensor, 200Psi, Sealed Gauge; Operating Pressure Max Honeywell MLH200PSCDJ1316

Description
PRESSURE SENSOR, 200PSI, SEALED GAUGE; Operating Pressure Max:200psi; Sensor Output:-; Pressure Measurement Type:Sealed Gauge; Voltage Rating:-; Port Style:-; Supply Current:-; Product Range:MLH Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, 200PSI, SEALED GAUGE; Operating Pressure Max:200psi; Sensor Output:-; Pressure Measurement Type:Sealed Gauge; Voltage Rating:-; Port Style:-; Supply Current:-; Product Range:MLH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 200Psi, Sealed Gauge; Operating Pressure Max Honeywell - 44Y9501 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 200Psi, Sealed Gauge; Operating Pressure Max Honeywell
44Y9501
Pressure Sensor, 200Psi, Sealed Gauge; Operating Pressure Max Honeywell 44Y9501
PRESSURE SENSOR, 200PSI, SEALED GAUGE; Operating Pressure Max:200psi; Sensor Output:-; Pressure Measurement Type:Sealed Gauge; Voltage Rating:-; Port Style:-; Supply Current:-; Product Range:MLH Series RoHS Compliant: Yes

PRESSURE SENSOR, 200PSI, SEALED GAUGE; Operating Pressure Max:200psi; Sensor Output:-; Pressure Measurement Type:Sealed Gauge; Voltage Rating:-; Port Style:-; Supply Current:-; Product Range:MLH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9501
Product Name Pressure Sensor, 200Psi, Sealed Gauge; Operating Pressure Max Honeywell
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0505AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - FDM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Unamplified
View Details