The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility.
The MLH Series has six standard output options:
Value to Customers
SENSOR AMP 100PSI .5-4.5VDC OUT
PRESSURE SENSOR, 0 to 100PSI, 1/8 in - 27 NPT; Operating Pressure Max:100psi; Sensor Output:Ratiometric; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/8" - 27 NPT; Supply Current:4mA; Product Range:MLH Series RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | MLH100PGB06A | 480-2562-ND | 71J5891 |
| Product Name | MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 100 psi, 1/8-27 NPT port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation output type, Metri-Pack 150 termination | Pressure Sensors, Transducers - Industrial | Pressure Sensor, 0 To 100Psi, 1/8 In 27 Npt; Operating Pressure Max Honeywell |
| Device Category | Sensor or Transducer | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Sensor Technology | Mechanical Deflection | ||
| Measurement Type | Absolute; Gauge | Gauge | Gauge; Gauge |
| Media | Liquid; Gas | ||
| Signal Output | Analog Voltage | Analog Voltage | Ratiometric |