Honeywell Sensing & IoT MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 250 psi, 1/8-27 NPT port style, 1 Vdc to 5 Vdc output type, Metri-Pack 150 termination type MLH250PGB06G

Description
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.
Request a Quote Datasheet
Description
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 250 psi, 1/8-27 NPT port style, 1 Vdc to 5 Vdc output type, Metri-Pack 150 termination type - MLH250PGB06G - Honeywell Sensing & IoT
Fort Mill, SC, United States
MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 250 psi, 1/8-27 NPT port style, 1 Vdc to 5 Vdc output type, Metri-Pack 150 termination type
MLH250PGB06G
MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 250 psi, 1/8-27 NPT port style, 1 Vdc to 5 Vdc output type, Metri-Pack 150 termination type MLH250PGB06G
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.

The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility.

The MLH Series has six standard output options:

  • Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation
  • Current: 4 mA to 20 mA
  • Regulated: 1 Vdc to 6 Vdc
  • Regulated: 0.25 Vdc to 10.25 Vdc
  • Regulated: 0.5 Vdc to 4.5 Vdc
  • Regulated: 1 Vdc to 5 Vdc

Value to Customers

  • Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency.
  • All metal wetted parts allow for potential use in a wide variety of fluid applications.
  • No internal elastomeric seals eliminate O-ring compatibility issues.
  • Amplified outputs reduce the need to purchase external amplifiers.
  • Input reverse voltage protection guards against mis-wiring.
  • Less than 2 ms response time provides more accurate, high speed measurement.
Supplier's Site Datasheet
Pressure Sensors, Transducers - Industrial - 480-2592-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
480-2592-ND
Pressure Sensors, Transducers - Industrial 480-2592-ND
SENSOR AMP 250PSI 1-5VDC OUT

SENSOR AMP 250PSI 1-5VDC OUT

Buy Now Datasheet
Pressure Sensor, 250Psi, Relative, Volt; Operating Pressure Max Honeywell - 62M5025 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 250Psi, Relative, Volt; Operating Pressure Max Honeywell
62M5025
Pressure Sensor, 250Psi, Relative, Volt; Operating Pressure Max Honeywell 62M5025
PRESSURE SENSOR, 250PSI, RELATIVE, VOLT; Operating Pressure Max:250psi; Sensor Output:Voltage; Pressure Measurement Type:Relative; Voltage Rating:30VDC; Port Style:1/8" - 27 NPT; Supply Current:5mA; Product Range:MLH Series RoHS Compliant: Yes

PRESSURE SENSOR, 250PSI, RELATIVE, VOLT; Operating Pressure Max:250psi; Sensor Output:Voltage; Pressure Measurement Type:Relative; Voltage Rating:30VDC; Port Style:1/8" - 27 NPT; Supply Current:5mA; Product Range:MLH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MLH250PGB06G 480-2592-ND 62M5025
Product Name MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 250 psi, 1/8-27 NPT port style, 1 Vdc to 5 Vdc output type, Metri-Pack 150 termination type Pressure Sensors, Transducers - Industrial Pressure Sensor, 250Psi, Relative, Volt; Operating Pressure Max Honeywell
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute; Gauge Gauge Relative
Media Liquid; Gas
Signal Output Analog Voltage Analog Voltage Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D2Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1457-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers