Daemar Inc. WC-SH Series, Caps WC-SH-172-0500

Description
Ultrabake™ Washer Caps Purpose Ultrabake™ Washer Caps are designed to mask plain or threaded holes and studs; they will mask off the hole or stud and leave a circular grounding or earthing area around it. How the product is used The cap is applied by being pushed over the stud until the grounding diameter is tight against the face of the area to be masked. The cap is removed by being pulled off. It can be used as a plug by being pushed into the hole. For a hole in sheet metal the cap can be pulled into the hole. However, on holes we would recommend a plug such as the UW series of washer plugs or the UWPP series of washer pull plugs. If the cap is used as a plug it can be pushed into place using a rounded end rod or dowel. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual Purpose - The cap can cover studs or plug holes Sizes - This series offers sizes specifically designed for metric threaded studs Labor saving - The washer design eliminates the need for two-stage masking Flexible - The cap is flexible so it can fit a range of different diameters Tight Fit - Caps are flexible enough to stretch over large diameters and form a tight fit Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Washer Caps Purpose Ultrabake™ Washer Caps are designed to mask plain or threaded holes and studs; they will mask off the hole or stud and leave a circular grounding or earthing area around it. How the product is used The cap is applied by being pushed over the stud until the grounding diameter is tight against the face of the area to be masked. The cap is removed by being pulled off. It can be used as a plug by being pushed into the hole. For a hole in sheet metal the cap can be pulled into the hole. However, on holes we would recommend a plug such as the UW series of washer plugs or the UWPP series of washer pull plugs. If the cap is used as a plug it can be pushed into place using a rounded end rod or dowel. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual Purpose - The cap can cover studs or plug holes Sizes - This series offers sizes specifically designed for metric threaded studs Labor saving - The washer design eliminates the need for two-stage masking Flexible - The cap is flexible so it can fit a range of different diameters Tight Fit - Caps are flexible enough to stretch over large diameters and form a tight fit Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
WC-SH Series, Caps - WC-SH-172-0500 - Daemar Inc.
Lawrenceville, GA, USA
WC-SH Series, Caps
WC-SH-172-0500
WC-SH Series, Caps WC-SH-172-0500
Ultrabake™ Washer Caps Purpose Ultrabake™ Washer Caps are designed to mask plain or threaded holes and studs; they will mask off the hole or stud and leave a circular grounding or earthing area around it. How the product is used The cap is applied by being pushed over the stud until the grounding diameter is tight against the face of the area to be masked. The cap is removed by being pulled off. It can be used as a plug by being pushed into the hole. For a hole in sheet metal the cap can be pulled into the hole. However, on holes we would recommend a plug such as the UW series of washer plugs or the UWPP series of washer pull plugs. If the cap is used as a plug it can be pushed into place using a rounded end rod or dowel. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual Purpose - The cap can cover studs or plug holes Sizes - This series offers sizes specifically designed for metric threaded studs Labor saving - The washer design eliminates the need for two-stage masking Flexible - The cap is flexible so it can fit a range of different diameters Tight Fit - Caps are flexible enough to stretch over large diameters and form a tight fit Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Washer Caps
Purpose
Ultrabake™ Washer Caps are designed to mask plain or threaded holes and studs; they will mask off the hole or stud and leave a circular grounding or earthing area around it.

How the product is used
The cap is applied by being pushed over the stud until the grounding diameter is tight against the face of the area to be masked. The cap is removed by being pulled off. It can be used as a plug by being pushed into the hole. For a hole in sheet metal the cap can be pulled into the hole. However, on holes we would recommend a plug such as the UW series of washer plugs or the UWPP series of washer pull plugs. If the cap is used as a plug it can be pushed into place using a rounded end rod or dowel.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Dual Purpose - The cap can cover studs or plug holes
  • Sizes - This series offers sizes specifically designed for metric threaded studs
  • Labor saving - The washer design eliminates the need for two-stage masking
  • Flexible - The cap is flexible so it can fit a range of different diameters
  • Tight Fit - Caps are flexible enough to stretch over large diameters and form a tight fit
  • Reusable - The caps are reusable depending on the application
  • Color coded - The caps are color coded to ease identification and sorting
  • Identification - The Shercon name is on the cap

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number WC-SH-172-0500
Product Name WC-SH Series, Caps
Shape / Application Washer
Unlock Full Specs
to access all available technical data

Similar Products