Daemar Inc. ZC-SH Series, Caps ZC-SH-L

Description
Ultrabake™ Zerk Caps Purpose Zerk Caps are designed specifically to mask Zerk fittings; they will mask off the fitting and allow finishing up to it. How the product is used The cap is applied by being pushed over the fitting. It is removed by being pulled off. Zerk Caps are available in two styles: one with a short handle and another with an extended handle, which eases installation and facilitates removal from hard-to-reach spaces Zerk fittings, also sometimes called Alemite fittings, Grease fittings or Lincoln fittings, are commonly found in the Automotive, Agricultural, and Heavy Equipment industries. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Design - Specifically designed for masking Zerk fittings Tight Fit - Caps are designed to be a tight fit on the fitting Handle - The handle makes the cap faster to install and remove Lengths - long and short lengths are available Visible - The handle makes the cap easier to see on the component Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Zerk Caps Purpose Zerk Caps are designed specifically to mask Zerk fittings; they will mask off the fitting and allow finishing up to it. How the product is used The cap is applied by being pushed over the fitting. It is removed by being pulled off. Zerk Caps are available in two styles: one with a short handle and another with an extended handle, which eases installation and facilitates removal from hard-to-reach spaces Zerk fittings, also sometimes called Alemite fittings, Grease fittings or Lincoln fittings, are commonly found in the Automotive, Agricultural, and Heavy Equipment industries. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Design - Specifically designed for masking Zerk fittings Tight Fit - Caps are designed to be a tight fit on the fitting Handle - The handle makes the cap faster to install and remove Lengths - long and short lengths are available Visible - The handle makes the cap easier to see on the component Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
ZC-SH Series, Caps - ZC-SH-L - Daemar Inc.
Lawrenceville, GA, USA
ZC-SH Series, Caps
ZC-SH-L
ZC-SH Series, Caps ZC-SH-L
Ultrabake™ Zerk Caps Purpose Zerk Caps are designed specifically to mask Zerk fittings; they will mask off the fitting and allow finishing up to it. How the product is used The cap is applied by being pushed over the fitting. It is removed by being pulled off. Zerk Caps are available in two styles: one with a short handle and another with an extended handle, which eases installation and facilitates removal from hard-to-reach spaces Zerk fittings, also sometimes called Alemite fittings, Grease fittings or Lincoln fittings, are commonly found in the Automotive, Agricultural, and Heavy Equipment industries. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Design - Specifically designed for masking Zerk fittings Tight Fit - Caps are designed to be a tight fit on the fitting Handle - The handle makes the cap faster to install and remove Lengths - long and short lengths are available Visible - The handle makes the cap easier to see on the component Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Zerk Caps
Purpose

Zerk Caps are designed specifically to mask Zerk fittings; they will mask off the fitting and allow finishing up to it.

How the product is used
The cap is applied by being pushed over the fitting. It is removed by being pulled off. Zerk Caps are available in two styles: one with a short handle and another with an extended handle, which eases installation and facilitates removal from hard-to-reach spaces Zerk fittings, also sometimes called Alemite fittings, Grease fittings or Lincoln fittings, are commonly found in the Automotive, Agricultural, and Heavy Equipment industries.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Design - Specifically designed for masking Zerk fittings
  • Tight Fit - Caps are designed to be a tight fit on the fitting
  • Handle - The handle makes the cap faster to install and remove
  • Lengths - long and short lengths are available
  • Visible - The handle makes the cap easier to see on the component
  • Reusable - The caps are reusable depending on the application
  • Color coded - The caps are color coded to ease identification and sorting
  • Identification - The Shercon name is on the cap

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number ZC-SH-L
Product Name ZC-SH Series, Caps
Unlock Full Specs
to access all available technical data

Similar Products

Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
Round Vinyl Plastic Caps - RVC9003 - MOCAP LLC
Specs
Features Threaded; Tear-tab
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details