Daemar Inc. Caps-Vinyl > VRR Series > VRR Series Disc Springs VRR-062x750-16

Description
Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Printing is available for Series VRR and new sizes are always being added. Consult factory for all current sizes. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Description
Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Printing is available for Series VRR and new sizes are always being added. Consult factory for all current sizes. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Suppliers

Company
Product
Description
Supplier Links
Caps-Vinyl > VRR Series > VRR Series Disc Springs - VRR-062x750-16 - Daemar Inc.
Lawrenceville, GA, USA
Caps-Vinyl > VRR Series > VRR Series Disc Springs
VRR-062x750-16
Caps-Vinyl > VRR Series > VRR Series Disc Springs VRR-062x750-16
Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Printing is available for Series VRR and new sizes are always being added. Consult factory for all current sizes. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Printing is available for Series VRR and new sizes are always being added. Consult factory for all current sizes. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VRR-062x750-16
Product Name Caps-Vinyl > VRR Series > VRR Series Disc Springs
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details