Daemar Inc. Caps-Vinyl > VRR Series > VRR Series Disc Springs VRR-250x500-16

Description
Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Printing is available for Series VRR and new sizes are always being added. Consult factory for all current sizes. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Description
Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Printing is available for Series VRR and new sizes are always being added. Consult factory for all current sizes. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Suppliers

Company
Product
Description
Supplier Links
Caps-Vinyl > VRR Series > VRR Series Disc Springs - VRR-250x500-16 - Daemar Inc.
Lawrenceville, GA, USA
Caps-Vinyl > VRR Series > VRR Series Disc Springs
VRR-250x500-16
Caps-Vinyl > VRR Series > VRR Series Disc Springs VRR-250x500-16
Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Printing is available for Series VRR and new sizes are always being added. Consult factory for all current sizes. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Printing is available for Series VRR and new sizes are always being added. Consult factory for all current sizes. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VRR-250x500-16
Product Name Caps-Vinyl > VRR Series > VRR Series Disc Springs
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
For .500
Keystone Electronics Corp.
Specs
Material Thermoplastic Rubber
NPT Thread 1/2" NPT
View Details
Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details