Daemar Inc. VTC Series (Vinyl Thethered Caps) VTC-812-16

Description
Vinyl tethered caps are ideal for applicaitons that need removable and reusable protection. The soft vinyl keeps fittings protected from impact damage, contamination, dirt, and moisture. For your convenience, we've designed these caps with a tether to allow them to be hung on an application when not in use. You won't lose any more caps and they'll always be right where you need them. The VTC series is available in a wide variety of colors for coding purposes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Red, Brown, Orange, Yellow, Green, Gray, Blue
Datasheet
Description
Vinyl tethered caps are ideal for applicaitons that need removable and reusable protection. The soft vinyl keeps fittings protected from impact damage, contamination, dirt, and moisture. For your convenience, we've designed these caps with a tether to allow them to be hung on an application when not in use. You won't lose any more caps and they'll always be right where you need them. The VTC series is available in a wide variety of colors for coding purposes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Red, Brown, Orange, Yellow, Green, Gray, Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTC Series (Vinyl Thethered Caps) - VTC-812-16 - Daemar Inc.
Lawrenceville, GA, USA
VTC Series (Vinyl Thethered Caps)
VTC-812-16
VTC Series (Vinyl Thethered Caps) VTC-812-16
Vinyl tethered caps are ideal for applicaitons that need removable and reusable protection. The soft vinyl keeps fittings protected from impact damage, contamination, dirt, and moisture. For your convenience, we've designed these caps with a tether to allow them to be hung on an application when not in use. You won't lose any more caps and they'll always be right where you need them. The VTC series is available in a wide variety of colors for coding purposes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Red, Brown, Orange, Yellow, Green, Gray, Blue

Vinyl tethered caps are ideal for applicaitons that need removable and reusable protection. The soft vinyl keeps fittings protected from impact damage, contamination, dirt, and moisture. For your convenience, we've designed these caps with a tether to allow them to be hung on an application when not in use. You won't lose any more caps and they'll always be right where you need them. The VTC series is available in a wide variety of colors for coding purposes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Red, Brown, Orange, Yellow, Green, Gray, Blue

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VTC-812-16
Product Name VTC Series (Vinyl Thethered Caps)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Caps for BSP/Gas Fittings - BGC1500RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.8071 inch (20.5 mm)
Material Polyethylene (PE)
View Details
Street Lighting Open & Shorting Caps - 1-2361116-1 - TE Connectivity
Specs
Shape / Application Round
Overall Length 3.33 inch (84.58 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details