Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
O-RINGS
GREENLEE TEXTRON, INC.
4055GB -- O-RING
Greenlee Textron, Inc.
O-Ring
4055GB
Description
NITRILE MATERIAL BLACK COLOR 1.37 INCH INNER DIAMETER 1.50 INCH OUTER DIAMETER 0.062 INCH CROSS SECTION SIZE
Greenlee Textron, Inc.
Done
Description
NITRILE MATERIAL BLACK COLOR 1.37 INCH INNER DIAMETER 1.50 INCH OUTER DIAMETER 0.062 INCH CROSS SECTION SIZE
Suppliers
Company
Product
Description
Supplier Links
Greenlee Textron, Inc.
Rockford, IL, USA
O-Ring
4055GB
O-Ring
4055GB
NITRILE MATERIAL BLACK COLOR 1.37 INCH INNER DIAMETER 1.50 INCH OUTER DIAMETER 0.062 INCH CROSS SECTION SIZE
NITRILE MATERIAL
BLACK COLOR
1.37 INCH INNER DIAMETER
1.50 INCH OUTER DIAMETER
0.062 INCH CROSS SECTION SIZE
Supplier's Site
Technical Specifications
Greenlee Textron, Inc.
Product Category
O-rings
Product Number
4055GB
Product Name
O-Ring
Inside Diameter (ID)
1.37 inch (34.8 mm)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
EMI O-Rings
2430204-1
Specs
Inside Diameter (ID)
1.24 inch (31.5 mm)
View Details
RS Components, Ltd.
Cable Gland O-Rings
2712593
Specs
Synthetic Rubbers
Polychloroprene (CR - Neoprene); Neoprene
View Details
Petersen Products Co.
O-Ring #206 - 0.484" Id X 0.139" Viton 75 Duro
914-0206-1875
Specs
Inside Diameter (ID)
0.4840 inch (12.29 mm)
Cross-section
0.1390 inch (3.53 mm)
O-ring Hardness (Durometer)
75 durometer
View Details
Shenzhen Dechengwang Technology Co., Ltd
O Rings
Specs
Synthetic Rubbers
Polytetrafluoroethylene (PTFE)
View Details