C & C Lift Truck, Inc. ALL-WELDED UTILITY CARTS HSB248-U5

Description
Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200 lb. capacities, 6" dia. on 2000 lb. capacities, 8" dia. on 4000 lb. capacities. Low profile handle rises 12" above top shelf. Powder coated Gray finish (scratch resistant). FOB Shipping Point. Locking drawer -- 5"H x 16"W x 16"D Writing Stand -- 12"L x 24"W Casters -- 5" Urethane, 6" Hard Rubber -- 8" Phenolic (plastic)
Description
Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200 lb. capacities, 6" dia. on 2000 lb. capacities, 8" dia. on 4000 lb. capacities. Low profile handle rises 12" above top shelf. Powder coated Gray finish (scratch resistant). FOB Shipping Point. Locking drawer -- 5"H x 16"W x 16"D Writing Stand -- 12"L x 24"W Casters -- 5" Urethane, 6" Hard Rubber -- 8" Phenolic (plastic)

Suppliers

Company
Product
Description
Supplier Links
Edison, NJ, USA
ALL-WELDED UTILITY CARTS
HSB248-U5
ALL-WELDED UTILITY CARTS HSB248-U5
Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200 lb. capacities, 6" dia. on 2000 lb. capacities, 8" dia. on 4000 lb. capacities. Low profile handle rises 12" above top shelf. Powder coated Gray finish (scratch resistant). FOB Shipping Point. Locking drawer -- 5"H x 16"W x 16"D Writing Stand -- 12"L x 24"W Casters -- 5" Urethane, 6" Hard Rubber -- 8" Phenolic (plastic)
  • Heavy duty 12 ga. steel construction.
  • Designed for durability.

Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200 lb. capacities, 6" dia. on 2000 lb. capacities, 8" dia. on 4000 lb. capacities. Low profile handle rises 12" above top shelf. Powder coated Gray finish (scratch resistant). FOB Shipping Point.
Locking drawer -- 5"H x 16"W x 16"D
Writing Stand -- 12"L x 24"W
Casters -- 5" Urethane, 6" Hard Rubber -- 8" Phenolic (plastic)

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Material Handling Carts and Trucks
Product Number HSB248-U5
Product Name ALL-WELDED UTILITY CARTS
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Trolleys - 3889991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Metal
Length 36 inch (910 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details