C & C Lift Truck, Inc. ALL STEEL PLATFORM TRUCKS HSD-98-3060-RTE

Description
Platforms have rounded corners to prevent damage to door frames and other obstacles. Steel deck is made of strong 12 ga. construction, reinforced with steel cross-battens for convenient handling of uniformly distributed loads up to 3500 lbs. Casters are bolted onto extra caster top plates welded underneath the deck. Handle included. Durable Epoxy Power coated finish. FOB Shipping Point.
Description
Platforms have rounded corners to prevent damage to door frames and other obstacles. Steel deck is made of strong 12 ga. construction, reinforced with steel cross-battens for convenient handling of uniformly distributed loads up to 3500 lbs. Casters are bolted onto extra caster top plates welded underneath the deck. Handle included. Durable Epoxy Power coated finish. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
ALL STEEL PLATFORM TRUCKS - HSD-98-3060-RTE - C & C Lift Truck, Inc.
Edison, NJ, USA
ALL STEEL PLATFORM TRUCKS
HSD-98-3060-RTE
ALL STEEL PLATFORM TRUCKS HSD-98-3060-RTE
Platforms have rounded corners to prevent damage to door frames and other obstacles. Steel deck is made of strong 12 ga. construction, reinforced with steel cross-battens for convenient handling of uniformly distributed loads up to 3500 lbs. Casters are bolted onto extra caster top plates welded underneath the deck. Handle included. Durable Epoxy Power coated finish. FOB Shipping Point.
  • Platforms have rounded corners to prevent damage to door frames and other obstacles.

Steel deck is made of strong 12 ga. construction, reinforced with steel cross-battens for convenient handling of uniformly distributed loads up to 3500 lbs. Casters are bolted onto extra caster top plates welded underneath the deck. Handle included. Durable Epoxy Power coated finish. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Material Handling Carts and Trucks
Product Number HSD-98-3060-RTE
Product Name ALL STEEL PLATFORM TRUCKS
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 277314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Aluminum
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details