C & C Lift Truck, Inc. 4-WAY PALLET TRUCK H273400

Description
Enter pallet from all four sides. 3-year pump warranty. Safely and easily lift and move pallets. Overload bypass, reinforced forks, rubber-coated handle measures 47" in height. 101° steering and can enter pallet from all four sides. Adjustable fork connecting rods, steel 1.7" load wheels and 6" polyurethane steering wheels. Lowered/raised fork height measures 1-3/4" / 6". FOB Shipping Point.
Description
Enter pallet from all four sides. 3-year pump warranty. Safely and easily lift and move pallets. Overload bypass, reinforced forks, rubber-coated handle measures 47" in height. 101° steering and can enter pallet from all four sides. Adjustable fork connecting rods, steel 1.7" load wheels and 6" polyurethane steering wheels. Lowered/raised fork height measures 1-3/4" / 6". FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
4-WAY PALLET TRUCK - H273400 - C & C Lift Truck, Inc.
Edison, NJ, USA
4-WAY PALLET TRUCK
H273400
4-WAY PALLET TRUCK H273400
Enter pallet from all four sides. 3-year pump warranty. Safely and easily lift and move pallets. Overload bypass, reinforced forks, rubber-coated handle measures 47" in height. 101° steering and can enter pallet from all four sides. Adjustable fork connecting rods, steel 1.7" load wheels and 6" polyurethane steering wheels. Lowered/raised fork height measures 1-3/4" / 6". FOB Shipping Point.
  • Enter pallet from all four sides.
  • 3-year pump warranty.

Safely and easily lift and move pallets. Overload bypass, reinforced forks, rubber-coated handle measures 47" in height. 101° steering and can enter pallet from all four sides. Adjustable fork connecting rods, steel 1.7" load wheels and 6" polyurethane steering wheels. Lowered/raised fork height measures 1-3/4" / 6". FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Material Handling Carts and Trucks
Product Number H273400
Product Name 4-WAY PALLET TRUCK
Cart / Truck Type Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Sack Trucks - 277314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Aluminum
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details