Dynisco Pressure Transmitter PT303

Description
Features and Benefits Accuracy ±0.25% Stainless steel construction Heavy duty construction Ranges 0-110 PSI through 0-750 PSI Advanced electronic design Description Dynisco's PT303 pressure transmitter is designed for gas turbine pressure applications in hazardous locations. They heavy duty construction and wide pressure ranges offer trouble-free operation and flexibility to meet your requirement
Datasheet
Description
Features and Benefits Accuracy ±0.25% Stainless steel construction Heavy duty construction Ranges 0-110 PSI through 0-750 PSI Advanced electronic design Description Dynisco's PT303 pressure transmitter is designed for gas turbine pressure applications in hazardous locations. They heavy duty construction and wide pressure ranges offer trouble-free operation and flexibility to meet your requirement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - PT303 - Dynisco
Franklin, MA, USA
Pressure Transmitter
PT303
Pressure Transmitter PT303
Features and Benefits Accuracy ±0.25% Stainless steel construction Heavy duty construction Ranges 0-110 PSI through 0-750 PSI Advanced electronic design Description Dynisco's PT303 pressure transmitter is designed for gas turbine pressure applications in hazardous locations. They heavy duty construction and wide pressure ranges offer trouble-free operation and flexibility to meet your requirement

Features and Benefits

  • Accuracy ±0.25%
  • Stainless steel construction
  • Heavy duty construction
  • Ranges 0-110 PSI through 0-750 PSI
  • Advanced electronic design

Description

Dynisco's PT303 pressure transmitter is designed for gas turbine pressure applications in hazardous locations. They heavy duty construction and wide pressure ranges offer trouble-free operation and flexibility to meet your requirement

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Transmitters
Product Number PT303
Product Name Pressure Transmitter
Signal Output Analog Voltage
Sensor Technology Strain Gauge
Pressure Measurement Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-B11R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details