Dynisco Pressure Transmitter PT199

Description
Features and Benefits Accuracy ±0.25% Stainless steel construction Sealed zero and span potentiometers Tight temperature compensation Ranges 0-15 PSI through 0-15,000 PSI Advanced electronic design Internal shunt calibration Description Dynisco's PT199 pressure transmitter is designed to measure gas turbine pressure around the world. It provides information on various gas turbine system pressures for both gas and fuel flow control and/or turbine firing temperature control.
Datasheet
Description
Features and Benefits Accuracy ±0.25% Stainless steel construction Sealed zero and span potentiometers Tight temperature compensation Ranges 0-15 PSI through 0-15,000 PSI Advanced electronic design Internal shunt calibration Description Dynisco's PT199 pressure transmitter is designed to measure gas turbine pressure around the world. It provides information on various gas turbine system pressures for both gas and fuel flow control and/or turbine firing temperature control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - PT199 - Dynisco
Franklin, MA, USA
Pressure Transmitter
PT199
Pressure Transmitter PT199
Features and Benefits Accuracy ±0.25% Stainless steel construction Sealed zero and span potentiometers Tight temperature compensation Ranges 0-15 PSI through 0-15,000 PSI Advanced electronic design Internal shunt calibration Description Dynisco's PT199 pressure transmitter is designed to measure gas turbine pressure around the world. It provides information on various gas turbine system pressures for both gas and fuel flow control and/or turbine firing temperature control.

Features and Benefits

  • Accuracy ±0.25%
  • Stainless steel construction
  • Sealed zero and span potentiometers
  • Tight temperature compensation
  • Ranges 0-15 PSI through 0-15,000 PSI
  • Advanced electronic design
  • Internal shunt calibration

Description

Dynisco's PT199 pressure transmitter is designed to measure gas turbine pressure around the world. It provides information on various gas turbine system pressures for both gas and fuel flow control and/or turbine firing temperature control.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Transmitters
Product Number PT199
Product Name Pressure Transmitter
Signal Output Analog Voltage
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P10R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details