Gems Sensors & Controls Flow Switch FS-500 Series

Description
Flow Rate Settings: 0.25 GPM to 5.0 GPM Port Size: 3/4" NPT Primary Construction Material: Polypropylene Setting Type: Fixed The FS-500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. The materials are also NSF or FDA approved for potable water treatment applications including chlorinators, purifiers and heaters. The FS-500 is ideal for equipment cooling including welders, lasers, etc. A J-box version with a 5 amp relay is also available for direct control of higher electrical loads, such as chlorinator pumps. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
Description
Flow Rate Settings: 0.25 GPM to 5.0 GPM Port Size: 3/4" NPT Primary Construction Material: Polypropylene Setting Type: Fixed The FS-500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. The materials are also NSF or FDA approved for potable water treatment applications including chlorinators, purifiers and heaters. The FS-500 is ideal for equipment cooling including welders, lasers, etc. A J-box version with a 5 amp relay is also available for direct control of higher electrical loads, such as chlorinator pumps. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - FS-500 Series - Gems Sensors & Controls
Plainville, CT, USA
Flow Switch
FS-500 Series
Flow Switch FS-500 Series
Flow Rate Settings: 0.25 GPM to 5.0 GPM Port Size: 3/4" NPT Primary Construction Material: Polypropylene Setting Type: Fixed The FS-500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. The materials are also NSF or FDA approved for potable water treatment applications including chlorinators, purifiers and heaters. The FS-500 is ideal for equipment cooling including welders, lasers, etc. A J-box version with a 5 amp relay is also available for direct control of higher electrical loads, such as chlorinator pumps. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
  • Flow Rate Settings: 0.25 GPM to 5.0 GPM
  • Port Size: 3/4" NPT
  • Primary Construction Material: Polypropylene
  • Setting Type: Fixed

The FS-500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. The materials are also NSF or FDA approved for potable water treatment applications including chlorinators, purifiers and heaters. The FS-500 is ideal for equipment cooling including welders, lasers, etc. A J-box version with a 5 amp relay is also available for direct control of higher electrical loads, such as chlorinator pumps.

Applications:

  • Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses
  • Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters
  • Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
Supplier's Site

Technical Specifications

  Gems Sensors & Controls
Product Category Volumetric Liquid Flow Switches
Product Number FS-500 Series
Product Name Flow Switch
Meter Type Volumetric Flow Meter
Approvals CE
Operating Temperature 0 to 212 F (-18 to 100 C)
Pipe Diameter 0.75 inch (19.05 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data