Gems Sensors & Controls Metal Paddle Flow Switch FS-550 Series

Description
Engineered for Positive Liquid Flow Detection at Pressures to 2000 psig (137.9 bar) Unique, Patented Cam Design Assures Low Pressure Drop and Does not Require Bellows, Seals, or Mechanical Linkages Minimum In-Line Restriction; Paddle Pivots to Move Out of Liquid Path with Increasing Flow Pipe Line Size: 1 1/4" and up Primary Construction Material: Stainless Steel or Brass Setting Type: Fixed Standard FS-550 switches sense liquid flow in either direction to monitor flow/no-flow conditions. They are supplied in two paddle lengths. The paddle is trimmed during installation to permit switch actuation at the desired flow rate. As flow increases in a pipe, the paddle of the switch pivots to move out of the liquid path, producing less than 3 psig (.21 bar) of pressure drop regardless of pipe size. Using Gems™ Safe-Pak® Relays and Barriers, these switches provide automatic flow / no flow interlock and are intrinsically-safe without explosion-proof housing and piping. Applications: Compressors Heat Exchangers Turbines Engine Boilers Chillers Valves Pumps Regulators
Datasheet
Description
Engineered for Positive Liquid Flow Detection at Pressures to 2000 psig (137.9 bar) Unique, Patented Cam Design Assures Low Pressure Drop and Does not Require Bellows, Seals, or Mechanical Linkages Minimum In-Line Restriction; Paddle Pivots to Move Out of Liquid Path with Increasing Flow Pipe Line Size: 1 1/4" and up Primary Construction Material: Stainless Steel or Brass Setting Type: Fixed Standard FS-550 switches sense liquid flow in either direction to monitor flow/no-flow conditions. They are supplied in two paddle lengths. The paddle is trimmed during installation to permit switch actuation at the desired flow rate. As flow increases in a pipe, the paddle of the switch pivots to move out of the liquid path, producing less than 3 psig (.21 bar) of pressure drop regardless of pipe size. Using Gems™ Safe-Pak® Relays and Barriers, these switches provide automatic flow / no flow interlock and are intrinsically-safe without explosion-proof housing and piping. Applications: Compressors Heat Exchangers Turbines Engine Boilers Chillers Valves Pumps Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Paddle Flow Switch - FS-550 Series - Gems Sensors & Controls
Plainville, CT, USA
Metal Paddle Flow Switch
FS-550 Series
Metal Paddle Flow Switch FS-550 Series
Engineered for Positive Liquid Flow Detection at Pressures to 2000 psig (137.9 bar) Unique, Patented Cam Design Assures Low Pressure Drop and Does not Require Bellows, Seals, or Mechanical Linkages Minimum In-Line Restriction; Paddle Pivots to Move Out of Liquid Path with Increasing Flow Pipe Line Size: 1 1/4" and up Primary Construction Material: Stainless Steel or Brass Setting Type: Fixed Standard FS-550 switches sense liquid flow in either direction to monitor flow/no-flow conditions. They are supplied in two paddle lengths. The paddle is trimmed during installation to permit switch actuation at the desired flow rate. As flow increases in a pipe, the paddle of the switch pivots to move out of the liquid path, producing less than 3 psig (.21 bar) of pressure drop regardless of pipe size. Using Gems™ Safe-Pak® Relays and Barriers, these switches provide automatic flow / no flow interlock and are intrinsically-safe without explosion-proof housing and piping. Applications: Compressors Heat Exchangers Turbines Engine Boilers Chillers Valves Pumps Regulators
  • Engineered for Positive Liquid Flow Detection at Pressures to 2000 psig (137.9 bar)
  • Unique, Patented Cam Design Assures Low Pressure Drop and Does not Require Bellows, Seals, or Mechanical Linkages
  • Minimum In-Line Restriction; Paddle Pivots to Move Out of Liquid Path with Increasing Flow
  • Pipe Line Size: 1 1/4" and up
  • Primary Construction Material: Stainless Steel or Brass
  • Setting Type: Fixed

Standard FS-550 switches sense liquid flow in either direction to monitor flow/no-flow conditions. They are supplied in two paddle lengths. The paddle is trimmed during installation to permit switch actuation at the desired flow rate. As flow increases in a pipe, the paddle of the switch pivots to move out of the liquid path, producing less than 3 psig (.21 bar) of pressure drop regardless of pipe size.

Using Gems™ Safe-Pak® Relays and Barriers, these switches provide automatic flow / no flow interlock and are intrinsically-safe without explosion-proof housing and piping.

Applications:

  • Compressors
  • Heat Exchangers
  • Turbines
  • Engine
  • Boilers
  • Chillers
  • Valves
  • Pumps
  • Regulators
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Volumetric Liquid Flow Switches
Product Number FS-550 Series
Product Name Metal Paddle Flow Switch
Meter Type Volumetric Flow Meter
Approvals Underwriters Laboratory; Canadian Standards Association; CE, FM
Product Standards RoHS
Operating Temperature -30 to 300 F (-34 to 149 C)
Pipe Diameter 0.50 to 1.00 inch (12.7 to 25.4 mm)
Unlock Full Specs
to access all available technical data