Gems Sensors & Controls Flow Switch FS-400P Series

Description
Flow Rate Settings: 0.5 GPM or 2.0 GPM Port Size: 3/4" or 1" IPS Primary Construction Material: Clear PVC Setting Type: Fixed Designed for low cost flow/no-flow monitoring. This series is available with a clear, transparent PVC housing which is ideal for use where visual flow confirmation is desirable. These corrosion-resistant switches offer broad chemical compatibility. With only one moving part, their rugged construction offers long life with minimum maintenance. Ideal for water heating or purification, equipment cooling and general chemical processing use. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
Datasheet
Description
Flow Rate Settings: 0.5 GPM or 2.0 GPM Port Size: 3/4" or 1" IPS Primary Construction Material: Clear PVC Setting Type: Fixed Designed for low cost flow/no-flow monitoring. This series is available with a clear, transparent PVC housing which is ideal for use where visual flow confirmation is desirable. These corrosion-resistant switches offer broad chemical compatibility. With only one moving part, their rugged construction offers long life with minimum maintenance. Ideal for water heating or purification, equipment cooling and general chemical processing use. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - FS-400P Series - Gems Sensors & Controls
Plainville, CT, USA
Flow Switch
FS-400P Series
Flow Switch FS-400P Series
Flow Rate Settings: 0.5 GPM or 2.0 GPM Port Size: 3/4" or 1" IPS Primary Construction Material: Clear PVC Setting Type: Fixed Designed for low cost flow/no-flow monitoring. This series is available with a clear, transparent PVC housing which is ideal for use where visual flow confirmation is desirable. These corrosion-resistant switches offer broad chemical compatibility. With only one moving part, their rugged construction offers long life with minimum maintenance. Ideal for water heating or purification, equipment cooling and general chemical processing use. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
  • Flow Rate Settings: 0.5 GPM or 2.0 GPM
  • Port Size: 3/4" or 1" IPS
  • Primary Construction Material: Clear PVC
  • Setting Type: Fixed

Designed for low cost flow/no-flow monitoring. This series is available with a clear, transparent PVC housing which is ideal for use where visual flow confirmation is desirable. These corrosion-resistant switches offer broad chemical compatibility. With only one moving part, their rugged construction offers long life with minimum maintenance. Ideal for water heating or purification, equipment cooling and general chemical processing use.

Applications:

  • Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses
  • Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters
  • Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Volumetric Liquid Flow Switches
Product Number FS-400P Series
Product Name Flow Switch
Meter Type Volumetric Flow Meter
Approvals Underwriters Laboratory; Canadian Standards Association; CE
Product Standards RoHS
Operating Temperature 120 F (49 C)
Pipe Diameter 0.50 to 1.00 inch (12.7 to 25.4 mm)
Unlock Full Specs
to access all available technical data