Gems Sensors & Controls Flow Switch FS-200 Series

Description
Flow Rate Settings: 0.5 GPM to 100.0 GPM Port Size: 1" NPT to 2" NPT Primary Construction Material: Bronze or Stainless Steel Setting Type: Fixed The FS-200 Series offers accurate flow detection, with 1% repeatability, over a broad range of flow settings and port sizes. Its durable construction delivers long-life reliability in either water or oil. Generous flow paths keep pressure drop low. These switches are ideal for detection of improper flow rates in high volume lubrication, cooling or process systems. FS-200 Adjustable Series switches offer the same accuracy and are as rugged as those with fixed settings, but provide one additional feature: external adjustability. With these versatile switches your choice of flow settings is diverse within a given range. An ordinary, flat-blade screwdriver is all that's required for the actuation adjustment. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
Datasheet
Description
Flow Rate Settings: 0.5 GPM to 100.0 GPM Port Size: 1" NPT to 2" NPT Primary Construction Material: Bronze or Stainless Steel Setting Type: Fixed The FS-200 Series offers accurate flow detection, with 1% repeatability, over a broad range of flow settings and port sizes. Its durable construction delivers long-life reliability in either water or oil. Generous flow paths keep pressure drop low. These switches are ideal for detection of improper flow rates in high volume lubrication, cooling or process systems. FS-200 Adjustable Series switches offer the same accuracy and are as rugged as those with fixed settings, but provide one additional feature: external adjustability. With these versatile switches your choice of flow settings is diverse within a given range. An ordinary, flat-blade screwdriver is all that's required for the actuation adjustment. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - FS-200 Series - Gems Sensors & Controls
Plainville, CT, USA
Flow Switch
FS-200 Series
Flow Switch FS-200 Series
Flow Rate Settings: 0.5 GPM to 100.0 GPM Port Size: 1" NPT to 2" NPT Primary Construction Material: Bronze or Stainless Steel Setting Type: Fixed The FS-200 Series offers accurate flow detection, with 1% repeatability, over a broad range of flow settings and port sizes. Its durable construction delivers long-life reliability in either water or oil. Generous flow paths keep pressure drop low. These switches are ideal for detection of improper flow rates in high volume lubrication, cooling or process systems. FS-200 Adjustable Series switches offer the same accuracy and are as rugged as those with fixed settings, but provide one additional feature: external adjustability. With these versatile switches your choice of flow settings is diverse within a given range. An ordinary, flat-blade screwdriver is all that's required for the actuation adjustment. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
  • Flow Rate Settings: 0.5 GPM to 100.0 GPM
  • Port Size: 1" NPT to 2" NPT
  • Primary Construction Material: Bronze or Stainless Steel
  • Setting Type: Fixed

The FS-200 Series offers accurate flow detection, with 1% repeatability, over a broad range of flow settings and port sizes. Its durable construction delivers long-life reliability in either water or oil. Generous flow paths keep pressure drop low. These switches are ideal for detection of improper flow rates in high volume lubrication, cooling or process systems.

FS-200 Adjustable Series switches offer the same accuracy and are as rugged as those with fixed settings, but provide one additional feature: external adjustability. With these versatile switches your choice of flow settings is diverse within a given range. An ordinary, flat-blade screwdriver is all that's required for the actuation adjustment.

Applications:

  • Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses
  • Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters
  • Process Systems: water filtration and reverse osmosis, chlorinators, de-icers, sterilizers, evaporators
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Volumetric Liquid Flow Switches
Product Number FS-200 Series
Product Name Flow Switch
Meter Type Volumetric Flow Meter
Approvals Underwriters Laboratory; Canadian Standards Association; CE, FM
Product Standards RoHS
Operating Temperature -20 to 300 F (-29 to 149 C)
Pipe Diameter 1.00 to 2.00 inch (25.4 to 50.8 mm)
Unlock Full Specs
to access all available technical data