Gems Sensors & Controls Flow Switch FS-150 Series

Description
Flow Rate Settings: Liquids 0.5 GPM to 5 GPM Port Size: 1/2" NPT Primary Construction Material: Polypropylene Setting Type: Fixed These slim, inline switches reduce pressure drop to a minimum. They incorporate a unique, dual-diameter, internal bore and piston configuration to minimize flow constriction. Liquids are able to smoothly pass around the piston and flow through the switch with little pressure loss to the down stream line. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Datasheet
Description
Flow Rate Settings: Liquids 0.5 GPM to 5 GPM Port Size: 1/2" NPT Primary Construction Material: Polypropylene Setting Type: Fixed These slim, inline switches reduce pressure drop to a minimum. They incorporate a unique, dual-diameter, internal bore and piston configuration to minimize flow constriction. Liquids are able to smoothly pass around the piston and flow through the switch with little pressure loss to the down stream line. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - FS-150 Series - Gems Sensors & Controls
Plainville, CT, USA
Flow Switch
FS-150 Series
Flow Switch FS-150 Series
Flow Rate Settings: Liquids 0.5 GPM to 5 GPM Port Size: 1/2" NPT Primary Construction Material: Polypropylene Setting Type: Fixed These slim, inline switches reduce pressure drop to a minimum. They incorporate a unique, dual-diameter, internal bore and piston configuration to minimize flow constriction. Liquids are able to smoothly pass around the piston and flow through the switch with little pressure loss to the down stream line. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
  • Flow Rate Settings: Liquids 0.5 GPM to 5 GPM
  • Port Size: 1/2" NPT
  • Primary Construction Material: Polypropylene
  • Setting Type: Fixed

These slim, inline switches reduce pressure drop to a minimum. They incorporate a unique, dual-diameter, internal bore and piston configuration to minimize flow constriction. Liquids are able to smoothly pass around the piston and flow through the switch with little pressure loss to the down stream line.

Applications:

  • Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment
  • Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics
  • Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Volumetric Liquid Flow Switches
Product Number FS-150 Series
Product Name Flow Switch
Meter Technology Piston
Meter Type Volumetric Flow Meter
Approvals Underwriters Laboratory; Canadian Standards Association; CE
Product Standards RoHS
Operating Temperature 0 to 212 F (-18 to 100 C)
Unlock Full Specs
to access all available technical data