Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass vane inside the housing is controlled externally using an ordinary flat-blade screwdriver. These switches are ruggedly constructed of non-corrosive materials and resist shock and vibration. Suitable for triggering alarms on interlocking shutdown circuitry when flow rate is improper to protect bearings, gears and cooling systems.
Applications:
Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass vane inside the housing is controlled externally using an ordinary flat-blade screwdriver. These switches are ruggedly constructed of non-corrosive materials and resist shock and vibration. Suitable for triggering alarms on interlocking shutdown circuitry when flow rate is improper to protect bearings, gears and cooling systems.
Applications:
| Gems Sensors & Controls | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | FS-400 Series |
| Product Name | Flow Switch |
| Meter Type | Volumetric Flow Meter |
| Approvals | Underwriters Laboratory; Canadian Standards Association; CE, FM |
| Product Standards | RoHS |
| Operating Temperature | -20 to 180 F (-29 to 82 C) |
| Pipe Diameter | 0.75 inch (19.05 mm) |