Gems Sensors & Controls Oil Flow Switch FS-930 Series

Description
Flow Rate Settings: 0.1 GPM to 1.0 GPM Port Size: 1/4" NPT Primary Construction Material: Brass Setting Type: Fixed A unique, patented piston design assures accuracy within 20% over a full range of viscosities - from 40 to 1000 SSU. Ideal for use in applications where liquids of different viscosities are blended; or for use in lubrication systems where oil flow monitoring is critical at start-ups. Switch compensates for viscosity changes automatically. Each unit is factory preset, using 300 SSU oil, for actuation at specified flow rates. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Datasheet
Description
Flow Rate Settings: 0.1 GPM to 1.0 GPM Port Size: 1/4" NPT Primary Construction Material: Brass Setting Type: Fixed A unique, patented piston design assures accuracy within 20% over a full range of viscosities - from 40 to 1000 SSU. Ideal for use in applications where liquids of different viscosities are blended; or for use in lubrication systems where oil flow monitoring is critical at start-ups. Switch compensates for viscosity changes automatically. Each unit is factory preset, using 300 SSU oil, for actuation at specified flow rates. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Flow Switch - FS-930 Series - Gems Sensors & Controls
Plainville, CT, USA
Oil Flow Switch
FS-930 Series
Oil Flow Switch FS-930 Series
Flow Rate Settings: 0.1 GPM to 1.0 GPM Port Size: 1/4" NPT Primary Construction Material: Brass Setting Type: Fixed A unique, patented piston design assures accuracy within 20% over a full range of viscosities - from 40 to 1000 SSU. Ideal for use in applications where liquids of different viscosities are blended; or for use in lubrication systems where oil flow monitoring is critical at start-ups. Switch compensates for viscosity changes automatically. Each unit is factory preset, using 300 SSU oil, for actuation at specified flow rates. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
  • Flow Rate Settings: 0.1 GPM to 1.0 GPM
  • Port Size: 1/4" NPT
  • Primary Construction Material: Brass
  • Setting Type: Fixed

A unique, patented piston design assures accuracy within 20% over a full range of viscosities - from 40 to 1000 SSU. Ideal for use in applications where liquids of different viscosities are blended; or for use in lubrication systems where oil flow monitoring is critical at start-ups. Switch compensates for viscosity changes automatically. Each unit is factory preset, using 300 SSU oil, for actuation at specified flow rates.

Applications:

  • Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment
  • Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics
  • Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Volumetric Liquid Flow Switches
Product Number FS-930 Series
Product Name Oil Flow Switch
Meter Technology Piston
Meter Type Volumetric Flow Meter
Approvals Underwriters Laboratory; CE
Product Standards RoHS
Operating Temperature -20 to 300 F (-29 to 149 C)
Unlock Full Specs
to access all available technical data