Gems Sensors & Controls Flow Switch FS-926 Series

Description
Flow Rate Settings: Liquids - 50-300 cc/min.; Air/Gases - See Chart at Bottom of Page Port Size: 1/4" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Fixed These switches provide accurate detection of excessive or insufficient flow rates in such applications as: protecting against loss of fluid flow in hydraulic systems, assuring proper coolant flow in semiconductor processing equipment, monitoring high pressure lubrication systems, and ensuring proper air flow in water/waste systems. The FS-926 Series, designed for liquids or gases, features a special low-flow piston. This additional piston allows the detection of fluid flow as low as 50 cc/min. These switches are ideal for applications such as gas sampling, liquid or gas leak detection, or chemical injection. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Datasheet
Description
Flow Rate Settings: Liquids - 50-300 cc/min.; Air/Gases - See Chart at Bottom of Page Port Size: 1/4" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Fixed These switches provide accurate detection of excessive or insufficient flow rates in such applications as: protecting against loss of fluid flow in hydraulic systems, assuring proper coolant flow in semiconductor processing equipment, monitoring high pressure lubrication systems, and ensuring proper air flow in water/waste systems. The FS-926 Series, designed for liquids or gases, features a special low-flow piston. This additional piston allows the detection of fluid flow as low as 50 cc/min. These switches are ideal for applications such as gas sampling, liquid or gas leak detection, or chemical injection. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - FS-926 Series - Gems Sensors & Controls
Plainville, CT, USA
Flow Switch
FS-926 Series
Flow Switch FS-926 Series
Flow Rate Settings: Liquids - 50-300 cc/min.; Air/Gases - See Chart at Bottom of Page Port Size: 1/4" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Fixed These switches provide accurate detection of excessive or insufficient flow rates in such applications as: protecting against loss of fluid flow in hydraulic systems, assuring proper coolant flow in semiconductor processing equipment, monitoring high pressure lubrication systems, and ensuring proper air flow in water/waste systems. The FS-926 Series, designed for liquids or gases, features a special low-flow piston. This additional piston allows the detection of fluid flow as low as 50 cc/min. These switches are ideal for applications such as gas sampling, liquid or gas leak detection, or chemical injection. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
  • Flow Rate Settings: Liquids - 50-300 cc/min.; Air/Gases - See Chart at Bottom of Page
  • Port Size: 1/4" NPT
  • Primary Construction Material: Brass or Stainless Steel
  • Setting Type: Fixed

These switches provide accurate detection of excessive or insufficient flow rates in such applications as: protecting against loss of fluid flow in hydraulic systems, assuring proper coolant flow in semiconductor processing equipment, monitoring high pressure lubrication systems, and ensuring proper air flow in water/waste systems.

The FS-926 Series, designed for liquids or gases, features a special low-flow piston. This additional piston allows the detection of fluid flow as low as 50 cc/min. These switches are ideal for applications such as gas sampling, liquid or gas leak detection, or chemical injection.

Applications:

  • Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment
  • Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics
  • Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Volumetric Liquid Flow Switches
Product Number FS-926 Series
Product Name Flow Switch
Meter Technology Piston
Meter Type Volumetric Flow Meter
Approvals Underwriters Laboratory; Canadian Standards Association; CE, FM
Product Standards RoHS
Operating Temperature -25 to 300 F (-32 to 149 C)
Unlock Full Specs
to access all available technical data