Gems Sensors & Controls Flow Switch FS-4 Series

Description
Flow Rate Settings: 0.1 GPM to 1.5 GPM Port Size: 9/16" - 18 UNF Primary Construction Material: Ryton® Setting Type: Fixed More robust porting hubs offer better structural integrity Molded cable grommet offers improved moisture protection The FS-4 Series makes flow protection economical for a broad range of industrial applications such as welders, lubrication systems, medical sterilizers and laundry chemicals dispensing. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Datasheet
Description
Flow Rate Settings: 0.1 GPM to 1.5 GPM Port Size: 9/16" - 18 UNF Primary Construction Material: Ryton® Setting Type: Fixed More robust porting hubs offer better structural integrity Molded cable grommet offers improved moisture protection The FS-4 Series makes flow protection economical for a broad range of industrial applications such as welders, lubrication systems, medical sterilizers and laundry chemicals dispensing. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - FS-4 Series - Gems Sensors & Controls
Plainville, CT, USA
Flow Switch
FS-4 Series
Flow Switch FS-4 Series
Flow Rate Settings: 0.1 GPM to 1.5 GPM Port Size: 9/16" - 18 UNF Primary Construction Material: Ryton® Setting Type: Fixed More robust porting hubs offer better structural integrity Molded cable grommet offers improved moisture protection The FS-4 Series makes flow protection economical for a broad range of industrial applications such as welders, lubrication systems, medical sterilizers and laundry chemicals dispensing. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
  • Flow Rate Settings: 0.1 GPM to 1.5 GPM
  • Port Size: 9/16" - 18 UNF
  • Primary Construction Material: Ryton®
  • Setting Type: Fixed
  • More robust porting hubs offer better structural integrity
  • Molded cable grommet offers improved moisture protection

The FS-4 Series makes flow protection economical for a broad range of industrial applications such as welders, lubrication systems, medical sterilizers and laundry chemicals dispensing.

Applications:

  • Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment
  • Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics
  • Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Volumetric Liquid Flow Switches
Product Number FS-4 Series
Product Name Flow Switch
Meter Technology Piston
Meter Type Volumetric Flow Meter
Approvals Underwriters Laboratory; Canadian Standards Association; CE
Product Standards RoHS
Operating Temperature 0 to 225 F (-18 to 107 C)
Unlock Full Specs
to access all available technical data