Tradeport Electronics Group Escort 10000 Count Dual Display Digital LCR Meter, 1kHz ELC-131D

Description
Large LCD with Dual Display Resolution: 10,000 Count for L, C, R and 1,000 Count for D, Q Measurement Parameters: R, L, C, D, and Q Selectable Test Frequency: 120Hz / 1kHz Measurement Ranges: L: 1mH to 10,000H; C: 1,000pF to 10mF; R: 10W to 10MW          Q: .000 to 999 Auto; D: .000 to 999 Auto Parallel and Serial Test Mode Auto and Manual Ranging 0.5% Basic Accuracy for Resistance Measurement 0.7% Basic Accuracy for Capacitance and Inductance Measurement Tolerance Mode: 1%, 5%, and 10% Max / Min / Avg Dynamic Recording Relative Mode for Reading Correlation and Comparison Applications Auto Protective Fuse Check Self-Calibration for Calibrating the Meter's Internal Parameters as well as External Connector Residuals Powered by Battery or External AC/DC Adapter Auto Power Off Low Battery Indicator CE Mark
Description
Large LCD with Dual Display Resolution: 10,000 Count for L, C, R and 1,000 Count for D, Q Measurement Parameters: R, L, C, D, and Q Selectable Test Frequency: 120Hz / 1kHz Measurement Ranges: L: 1mH to 10,000H; C: 1,000pF to 10mF; R: 10W to 10MW          Q: .000 to 999 Auto; D: .000 to 999 Auto Parallel and Serial Test Mode Auto and Manual Ranging 0.5% Basic Accuracy for Resistance Measurement 0.7% Basic Accuracy for Capacitance and Inductance Measurement Tolerance Mode: 1%, 5%, and 10% Max / Min / Avg Dynamic Recording Relative Mode for Reading Correlation and Comparison Applications Auto Protective Fuse Check Self-Calibration for Calibrating the Meter's Internal Parameters as well as External Connector Residuals Powered by Battery or External AC/DC Adapter Auto Power Off Low Battery Indicator CE Mark

Suppliers

Company
Product
Description
Supplier Links
Escort 10000 Count Dual Display Digital LCR Meter, 1kHz - ELC-131D - Tradeport Electronics Group
Concord, Ontario, Canada
Escort 10000 Count Dual Display Digital LCR Meter, 1kHz
ELC-131D
Escort 10000 Count Dual Display Digital LCR Meter, 1kHz ELC-131D
Large LCD with Dual Display Resolution: 10,000 Count for L, C, R and 1,000 Count for D, Q Measurement Parameters: R, L, C, D, and Q Selectable Test Frequency: 120Hz / 1kHz Measurement Ranges: L: 1mH to 10,000H; C: 1,000pF to 10mF; R: 10W to 10MW          Q: .000 to 999 Auto; D: .000 to 999 Auto Parallel and Serial Test Mode Auto and Manual Ranging 0.5% Basic Accuracy for Resistance Measurement 0.7% Basic Accuracy for Capacitance and Inductance Measurement Tolerance Mode: 1%, 5%, and 10% Max / Min / Avg Dynamic Recording Relative Mode for Reading Correlation and Comparison Applications Auto Protective Fuse Check Self-Calibration for Calibrating the Meter's Internal Parameters as well as External Connector Residuals Powered by Battery or External AC/DC Adapter Auto Power Off Low Battery Indicator CE Mark
  • Large LCD with Dual Display
  • Resolution: 10,000 Count for L, C, R and 1,000 Count for D, Q
  • Measurement Parameters: R, L, C, D, and Q
  • Selectable Test Frequency: 120Hz / 1kHz
  • Measurement Ranges: L: 1mH to 10,000H; C: 1,000pF to 10mF; R: 10W to 10MW          Q: .000 to 999 Auto; D: .000 to 999 Auto
  • Parallel and Serial Test Mode
  • Auto and Manual Ranging
  • 0.5% Basic Accuracy for Resistance Measurement
  • 0.7% Basic Accuracy for Capacitance and Inductance Measurement
  • Tolerance Mode: 1%, 5%, and 10%
  • Max / Min / Avg Dynamic Recording
  • Relative Mode for Reading Correlation and Comparison Applications
  • Auto Protective Fuse Check
  • Self-Calibration for Calibrating the Meter's Internal Parameters as well as External Connector Residuals
  • Powered by Battery or External AC/DC Adapter
  • Auto Power Off
  • Low Battery Indicator
  • CE Mark

Technical Specifications

  Tradeport Electronics Group
Product Category LCR Meters
Product Number ELC-131D
Product Name Escort 10000 Count Dual Display Digital LCR Meter, 1kHz
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - 4236 - ValueTronics International, Inc.
Wayne Kerr Electronics
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
SIGNALlab 250-12 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details