Tradeport Electronics Group Instek 100kHz High Precision LCR Meter LCR-819

Description
Test Frequency: 12Hz to 100kHz (503 steps) Continuously Variable Frequencies. 0.05% High Measurement Accuracy (LCR-817/819). 100 Sets Memory for Save/Recall of Setup State. R/Q, C/D, C/R, L/Q Test Modes. Absolute Value, δValue, and δ% Measurement Display. 240 x 128 dot Matrix LCD Display. Test Condition and Test Result shown on the screen Simultaneously. Handler Interface (LCR-827/829). Option: RS-232C Interface, Including LCR-Viewer Software.
Description
Test Frequency: 12Hz to 100kHz (503 steps) Continuously Variable Frequencies. 0.05% High Measurement Accuracy (LCR-817/819). 100 Sets Memory for Save/Recall of Setup State. R/Q, C/D, C/R, L/Q Test Modes. Absolute Value, δValue, and δ% Measurement Display. 240 x 128 dot Matrix LCD Display. Test Condition and Test Result shown on the screen Simultaneously. Handler Interface (LCR-827/829). Option: RS-232C Interface, Including LCR-Viewer Software.

Suppliers

Company
Product
Description
Supplier Links
Instek 100kHz High Precision LCR Meter - LCR-819 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 100kHz High Precision LCR Meter
LCR-819
Instek 100kHz High Precision LCR Meter LCR-819
Test Frequency: 12Hz to 100kHz (503 steps) Continuously Variable Frequencies. 0.05% High Measurement Accuracy (LCR-817/819). 100 Sets Memory for Save/Recall of Setup State. R/Q, C/D, C/R, L/Q Test Modes. Absolute Value, δValue, and δ% Measurement Display. 240 x 128 dot Matrix LCD Display. Test Condition and Test Result shown on the screen Simultaneously. Handler Interface (LCR-827/829). Option: RS-232C Interface, Including LCR-Viewer Software.
  • Test Frequency: 12Hz to 100kHz (503 steps)
  • Continuously Variable Frequencies.
  • 0.05% High Measurement Accuracy (LCR-817/819).
  • 100 Sets Memory for Save/Recall of Setup State.
  • R/Q, C/D, C/R, L/Q Test Modes.
  • Absolute Value, ΔValue, and Δ% Measurement Display.
  • 240 x 128 dot Matrix LCD Display.
  • Test Condition and Test Result shown on the screen Simultaneously.
  • Handler Interface (LCR-827/829).
  • Option: RS-232C Interface, Including LCR-Viewer Software.

Technical Specifications

  Tradeport Electronics Group
Product Category LCR Meters
Product Number LCR-819
Product Name Instek 100kHz High Precision LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
STEMlab 125-14 Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details