Tradeport Electronics Group Instek 10kHz High Precision LCR Meter LCR-817

Description
Test Frequency: 12Hz ~ 10kHz (489 steps) Option: RS-232C Interface, Including LCR-Viewer Software. Handler Interface (LCR-827/829). Test Condition and Test Result shown on the screen Simultaneously. 240 x 128 dot Matrix LCD Display. Absolute Value, δValue, and δ% Measurement Display. R/Q, C/D, C/R, L/Q Test Modes. 100 Sets Memory for Save/Recall of Setup State. 0.05% High Measurement Accuracy (LCR-817/819). Continuously Variable Frequencies. Test Frequency: 12Hz to 100kHz (503 steps)
Description
Test Frequency: 12Hz ~ 10kHz (489 steps) Option: RS-232C Interface, Including LCR-Viewer Software. Handler Interface (LCR-827/829). Test Condition and Test Result shown on the screen Simultaneously. 240 x 128 dot Matrix LCD Display. Absolute Value, δValue, and δ% Measurement Display. R/Q, C/D, C/R, L/Q Test Modes. 100 Sets Memory for Save/Recall of Setup State. 0.05% High Measurement Accuracy (LCR-817/819). Continuously Variable Frequencies. Test Frequency: 12Hz to 100kHz (503 steps)

Suppliers

Company
Product
Description
Supplier Links
Instek 10kHz High Precision LCR Meter - LCR-817 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 10kHz High Precision LCR Meter
LCR-817
Instek 10kHz High Precision LCR Meter LCR-817
Test Frequency: 12Hz ~ 10kHz (489 steps) Option: RS-232C Interface, Including LCR-Viewer Software. Handler Interface (LCR-827/829). Test Condition and Test Result shown on the screen Simultaneously. 240 x 128 dot Matrix LCD Display. Absolute Value, δValue, and δ% Measurement Display. R/Q, C/D, C/R, L/Q Test Modes. 100 Sets Memory for Save/Recall of Setup State. 0.05% High Measurement Accuracy (LCR-817/819). Continuously Variable Frequencies. Test Frequency: 12Hz to 100kHz (503 steps)
  • Test Frequency: 12Hz ~ 10kHz (489 steps)
  • Option: RS-232C Interface, Including LCR-Viewer Software.
  • Handler Interface (LCR-827/829).
  • Test Condition and Test Result shown on the screen Simultaneously.
  • 240 x 128 dot Matrix LCD Display.
  • Absolute Value, ΔValue, and Δ% Measurement Display.
  • R/Q, C/D, C/R, L/Q Test Modes.
  • 100 Sets Memory for Save/Recall of Setup State.
  • 0.05% High Measurement Accuracy (LCR-817/819).
  • Continuously Variable Frequencies.
  • Test Frequency: 12Hz to 100kHz (503 steps)

Technical Specifications

  Tradeport Electronics Group
Product Category LCR Meters
Product Number LCR-817
Product Name Instek 10kHz High Precision LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
High Frequency LCR Meter - 65120P - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details