Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. The single Hall design is immune to alignment issues allowing unlimited mounting positions. They provide a sinking current output
Features
Typical Applications
Speed Sensors HALL EFFCT 6mA 24VDC Conctr Type IP67
| ZF Electronic Systems Pleasant Prairie, LLC | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Speed Sensors | Speed Sensors |
| Product Number | GS102301 | GS102301 |
| Product Name | Gear Tooth Hall Effect Speed Sensor | Speed Sensors |
| Sensor Technology | Hall Effect | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Rotary Speed Range | 900000 rpm | |
| Operating Temperature | 284 F (140 C) |