Honeywell Sensing & IoT Hazardous Location VRS Sensor, 15,9 mm [0.625 in] diameter, 60 Vp-p, -73 ºC to 93 ºC [-100 ºF to 200 ºF], 12 DP (module 2.11) or coarser, 40 kHz, 122 mm [4.80 in] approx. length 3090A35

Description
Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for operation. A permanent magnet in the sensor establishes a fixed magnetic field. The approach and passing of a ferrous metal target near the sensor’s pole piece (sensing area) changes the flux of the magnetic field, dynamically changing its strength. This change in magnetic field strength induces a current into a coil winding which is attached to the output terminals. The output signal of a VRS sensor is an ac voltage that varies in amplitude and wave frequency as the speed of the monitored device changes, and is usually expressed in peak to peak voltage (Vp-p). One complete waveform (cycle) occurs as each target passes the sensor’s pole piece. If a standard gear were used as a target, this output signal would resemble a sine wave when viewed on an oscilloscope. Honeywell also offers VRS sensors for general purpose, high output, power output, high resolution and high temperature.
Datasheet
Description
Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for operation. A permanent magnet in the sensor establishes a fixed magnetic field. The approach and passing of a ferrous metal target near the sensor’s pole piece (sensing area) changes the flux of the magnetic field, dynamically changing its strength. This change in magnetic field strength induces a current into a coil winding which is attached to the output terminals. The output signal of a VRS sensor is an ac voltage that varies in amplitude and wave frequency as the speed of the monitored device changes, and is usually expressed in peak to peak voltage (Vp-p). One complete waveform (cycle) occurs as each target passes the sensor’s pole piece. If a standard gear were used as a target, this output signal would resemble a sine wave when viewed on an oscilloscope. Honeywell also offers VRS sensors for general purpose, high output, power output, high resolution and high temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location VRS Sensor, 15,9 mm [0.625 in] diameter, 60 Vp-p, -73 ºC to 93 ºC [-100 ºF to 200 ºF], 12 DP (module 2.11) or coarser, 40 kHz, 122 mm [4.80 in] approx. length - 3090A35 - Honeywell Sensing & IoT
Fort Mill, SC, United States
Hazardous Location VRS Sensor, 15,9 mm [0.625 in] diameter, 60 Vp-p, -73 ºC to 93 ºC [-100 ºF to 200 ºF], 12 DP (module 2.11) or coarser, 40 kHz, 122 mm [4.80 in] approx. length
3090A35
Hazardous Location VRS Sensor, 15,9 mm [0.625 in] diameter, 60 Vp-p, -73 ºC to 93 ºC [-100 ºF to 200 ºF], 12 DP (module 2.11) or coarser, 40 kHz, 122 mm [4.80 in] approx. length 3090A35
Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for operation. A permanent magnet in the sensor establishes a fixed magnetic field. The approach and passing of a ferrous metal target near the sensor’s pole piece (sensing area) changes the flux of the magnetic field, dynamically changing its strength. This change in magnetic field strength induces a current into a coil winding which is attached to the output terminals. The output signal of a VRS sensor is an ac voltage that varies in amplitude and wave frequency as the speed of the monitored device changes, and is usually expressed in peak to peak voltage (Vp-p). One complete waveform (cycle) occurs as each target passes the sensor’s pole piece. If a standard gear were used as a target, this output signal would resemble a sine wave when viewed on an oscilloscope. Honeywell also offers VRS sensors for general purpose, high output, power output, high resolution and high temperature.

Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required.

Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for operation.

A permanent magnet in the sensor establishes a fixed magnetic field. The approach and passing of a ferrous metal target near the sensor’s pole piece (sensing area) changes the flux of the magnetic field, dynamically changing its strength. This change in magnetic field strength induces a current into a coil winding which is attached to the output terminals.

The output signal of a VRS sensor is an ac voltage that varies in amplitude and wave frequency as the speed of the monitored device changes, and is usually expressed in peak to peak voltage (Vp-p).

One complete waveform (cycle) occurs as each target passes the sensor’s pole piece. If a standard gear were used as a target, this output signal would resemble a sine wave when viewed on an oscilloscope.

Honeywell also offers VRS sensors for general purpose, high output, power output, high resolution and high temperature.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speed Sensors
3090A35
Speed Sensors 3090A35
Speed Sensors Hazard Location VRS 40kHz 122mm

Speed Sensors Hazard Location VRS 40kHz 122mm

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Speed Sensors Speed Sensors
Product Number 3090A35 3090A35
Product Name Hazardous Location VRS Sensor, 15,9 mm [0.625 in] diameter, 60 Vp-p, -73 ºC to 93 ºC [-100 ºF to 200 ºF], 12 DP (module 2.11) or coarser, 40 kHz, 122 mm [4.80 in] approx. length Speed Sensors
Sensor Technology Variable Reluctance
Body Shape Threaded Barrel
Linear Speed Range 14.96 in/sec (22.8 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details
 - TLE4922XINFHALA1 - Rochester Electronics
Infineon Technologies AG
View Details
2 suppliers
GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details