Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. The single Hall design is immune to alignment issues allowing unlimited mounting positions. They provide a sinking current output
Features
Typical Applications
Speed Sensors HALL 24VDC Flnge Mnt Conctr Type IP67
| ZF Electronic Systems Pleasant Prairie, LLC | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Speed Sensors | Speed Sensors |
| Product Number | GS101205 | GS101205 |
| Product Name | Gear Tooth Hall Effect Speed Sensor | Speed Sensors |
| Sensor Technology | Hall Effect | |
| Body Shape | Other; Flange Mount | |
| Rotary Speed Range | 900000 rpm | |
| Operating Temperature | 302 F (150 C) | |
| Power Requirements | DC Powered |