Henkel Corporation - Industrial Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Acrylic emulsion black adhesive for laminating applications in the HVAC air duct sector. Excellent adhesion to polyester film. KD - UL Recognized Component; high tack, water-resistance. AQUENCE® AV 7594 BLACK... | |
| AQUENCE 034-088-050 (5093) is a resin emulsion adhesive designed to bond various filter media to metal wire and chipboard. This product machines well on wheel coaters and exhibits excellent wet... | |
| AQUENCE 034-088-223 (7348H) is an acrylic emulsion adhesive designed for general wet-bond laminating of difficult substrates. It is characterized by its excellent water resistance. All ingredients in Adhesin 45-7348H are... | |
| AQUENCE 485 latex sealer designed for use in the RV industry to seal cutouts in porous substrates such as plywood from wicking moisture. It can be applied by brush or... | |
| AQUENCE AV 452A known as DORUS PL 452A. Water-based pressure sensitive liquid adhesive suitable for bonding fibrous glass, jute and other types of lightweight insulation. AQUENCE® AV 452A (DORUS PL-452A)... | |
| AQUENCE AV 5531 is Henkel's new adhesive for disposable filter assembly and other paper-to-paper laminating applications. This product exhibits high wet tack, fast speed of set, and excellent machinability and... | |
| AQUENCE AV 7595 is a water-based, pressure sensitive adhesive designed for use in high speed lamination of flexible air duct core. It is a UL Recognized Component®. It exhibits excellent... | |
| AQUENCE AV 7597 is a flame-retardant, water-based, pressure sensitive adhesive designed for use in high speed lamination of flexible air duct vapor barriers. It is a UL Recognized Component® and... | |
| AQUENCE AV 7598 is a flame-retardant, water-based, pressure sensitive adhesive designed for use in high speed lamination of flexible air duct vapor barriers. It is a UL® Recognized Component and... | |
| AQUENCE Catalyst K 1000 is a water-based, acid catalyst used to accelerate the crosslinking of specialty emulsion adhesives to create Type I and Type II bonds. Water-resistant bonds may be... | |
| AQUENCE CATALYST R 394A is an aromatic isocyanate EPI crosslinker, MUST protect from low temperature (>70ºF). Apply at 8-15%, pot life approximately 1 hour, depending on mix ratio and plant... | |
| AQUENCE CD 380 is a water-based, high green strength, fast tack, high heat resistance, great mileage; for most foam applications; bonds to some metals and plastics. | |
| AQUENCE CD 380P is a water-based, high green strength, fast tack, high heat resistance, great mileage; for most foam applications; bonds to some metals and plastics. | |
| AQUENCE ENV 6135HUV VECTORPATCH is a resin emulsion window gum specially formulated to bond polystyrene films such as Trycite® and Dowfilm® to paper in the production of envelopes. Adhesin 56-6135HUV... | |
| AQUENCE® AV 7584 BLACK is a flame-retardant, water-based, pressure sensitive adhesive designed for use in high speed lamination of flexible air duct core. It is a UL Recognized Component and... | |
| AQUENCE® AV 797 is a water-based adhesive used as a carton sealing adhesive and for difficult to bond surfaces such as foils, laquer, and coated boardstock. It is also widely... | |
| AQUENCE® CG 3130is a multipurpose adhesive utilized for filter assembly, glue lap and other paper-to-paper laminating applications. This product exhibits a good balance of wet tack, speed of set, ultimate... |
| << Prev | Next >> |