Henkel Corporation - Industrial Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| 1-part, black, industrial acetoxy silicone sealant for use in automotive, electrical appliance and aerospace applications. Offers rapid skin formation. LOCTITE® SI 5368 is a 1-part black, industrial acetoxy silicone sealant... | |
| 1-part, clear industrial acetoxy silicone sealant/adhesive. Its flexibility offers enhanced load bearing and shock absorbing characteristics. LOCTITE® SI 5366 is a 1-part, clear industrial acetoxy silicone sealant/adhesive, designed specifically to... | |
| 1-part, low modulus, flexible, odorless modified silane polymer adhesive used for elastic sealing. It cures to an elastomeric thermoset product. TEROSON® MS 939NA is a black, white or gray, 1-part,... | |
| 1-part, white, industrial acetoxy silicone sealant/adhesive. Its flexibility means that load bearing and shock absorbing characteristics of the bond area are enhanced. LOCTITE® SI 5367 is a 1-part, white industrial... | |
| 2-part, fast, high strength, neutral cure alkoxy silicone paste adhesive suitable for structural bracket and clip bonding. LOCTITE® SI 5604 is a black, gray or almond-colored, 2-part, fast, high strength,... | |
| 2-part, general purpose, thixotropic, cyanoacrylate/epoxy hybrid adhesive with very fast fixture at room temperature. LOCTITE® HY 4090 GY is a grey, 2-part, general purpose, thixotropic, cyanoacrylate/epoxy hybrid adhesive with very... | |
| 2-part, industrial, elastic bonding adhesive. Good resistance to fungus, UV light and weathering. High strength and short tack-free time. TEROSON® MS 9399 is a 2-part, high viscosity, thixotropic, industrial elastomeric... | |
| 2-part, low-viscosity, industrial grade polyisocyanate urethane adhesive which cures to form an ultra-clear, highly flexible bondline, LOCTITE® UK U-09FL is an ultra clear, 2-part, low-viscosity, industrial grade polyisocyanate urethane adhesive. | |
| 2-part, non-sag, room temperature-cure methacrylate acrylic adhesive system with fast fixture time and excellent bond strength on multiple substrates. LOCTITE® HHD 8000R is a green, 2-part, non-sag, room temperature-cure methacrylate... | |
| 2-part, solvent-free polyaddition polyurethane structural adhesive with a choice of two hardeners. It can also be used for bridging wide gaps. LOCTITE® UK 1340 B30 is a green to brown,... | |
| 2-part, thick urethane repair compound liquid combining the properties of rubber and urethane to form a unique, tough and pourable system. LOCTITE® MR FLEX 80 (known as LOCTITE FIXMASTER FLEX... | |
| 2-part, thixotropic, neutral curing alkoxy silicone with medium cure speed at room temperature. LOCTITE® SI 5607 is a gray 2-part, thixotropic, neutral curing alkoxy silicone with medium cure speed at... | |
| 2-part, yellowish, polyurethane-based casting resin, NSF approved, formulated especially for spiral wound filters (RO) and application to dry substrates. Two component polyurethane adhesive. Macroplast® UK 178A with 178B is a... | |
| A tansparent coloress to slightly amber amine based medical grade cyanoacrylate activator used to accelerate the cure of medical grade cyanoacrylate adhesives. LOCTITE® SF 7451™ has been formulated with "cleanroom"... | |
| Acrylic activator designed to initiate the cure of LOCTITE toughened acrylic adhesives LOCTITE® SF A-534R is a red, acrylic activator designed to initiate the cure of LOCTITE toughened acrylic adhesives. | |
| Amber, water-based, liquid surface treatment that delivers 48-hour protection against flash rust on large surfaces. Straightforward spray and wipe application. LOCTITE® SF 7515 is an amber, water-based, liquid surface treatment... | |
| Blue colored cleaning agent supplied in granules or cartridges for cleaning all uncured polyurethane hotmelts. TECHNOMELT® PUR CLEANER 2 is a blue colored cleaning agent supplied in granules or cartridges... | |
| Blue silicone paste gasket maker in an aerosol can, compatible with PVC materials, with a 24 hr cure time. LOCTITE® SI 5019 (known as LOCTITE SUPERFLEX BLUE RTV SILICONE ADHESIVE... | |
| Clear, 1-part, thixotropic, room temperature-cure, acetoxy silicone vulcanizing compound paste sealant with an acetic acid odor. LOCTITE® SI 595 is a clear, 1-part, thixotropic, room temperature vulcanizing, acetoxy silicone vulcanizing... | |
| Clear, colorless, 1-part, thin alcoholic solution designed for the cleaning of difficult to bond surfaces. TEROSON® SB 450 is a clear, colorless, 1-part, thin alcoholic solution designed for the cleaning... | |
| colorless, solvent-based liquid primer used to make polyolefin and other low energy surfaces suitable for bonding with LOCTITE cyanoacrylate adhesives. LOCTITE® SF 7701 is a colorless, solvent-based liquid primer used... | |
| Cyanoacrylate/acryli c hybrid structural adhesive paste that provides toughness and excellent adhesion to metals, composites and plastics. LOCTITE® HY 4080 is a 2-part, opaque to slightly yellow, cyanoacrylate/acryli c hybrid... | |
| Cyanoacrylate/acryli c hybrid structural adhesive providing toughness and excellent adhesion to metals, composites and plastics. LOCTITE® HY 4080 GY is a 2-part, grey, cyanoacrylate/acryli c hybrid structural adhesive providing toughness... | |
| Designed to repair rubber, urethane, PVC and other parts quickly and durably. Unique for its exceptional handling, curing and performance properties LOCTITE® PC 7393 is an adhesive, sealant and repair... | |
| Elastomeric EVA hotmelt adhesive which is highly flexible and has a 60 sec open time for demanding substrates such as rubber and polyethylene. TECHNOMELT® 4046 is a tan-colored, high viscosity,... | |
| Exhibits excellent adhesion to painted metals. Available in bulk containers for high volume processes. | |
| Fast, self-leveling, cyanoacrylate/epoxy hybrid liquid structural adhesive designed for high performance potting applications and structural bonding. LOCTITE® HY 4092 GY is a 2-part, grey, fast, self-leveling, cyanoacrylate/epoxy hybrid liquid structural... | |
| Flame retardant, industrial, elastic bonding adhesive. Demonstrates high strength and vibration damping properties. Excellent weathering resistance. TEROSON® MS 939 FR is an industrial elastomeric bonding adhesive formulated for fire resistance. | |
| Flange Sealant - excellent adhesive strength. Ideal for applications involving large gaps. Label-free. Excellent resistance against oil. LOCTITE® SI 5980 is a flange sealant designed especially for gasketing applications. It... | |
| General purpose, one-part silicone adhesive sealant which cures at room temperature to form a tough rubber seal. LOCTITE® SI 593 BLACK is a black, general purpose, one-part silicone adhesive sealant... | |
| General purpose, pressure sensitive hotmelt designed for the manufacture of pre-applied labels, tags and fluff removers. TECHNOMELT® PS 8697 is a general purpose, pressure sensitive hotmelt designed for the manufacture... | |
| High melting thermoplastic hotmelt adhesive based on polyamide. It exhibits good chemical resistance and adhesion to a wide variety of substrates. TECHNOMELT® PA 9069 is a high melting thermoplastic hotmelt... | |
| High performance thermoplastic hotmelt adhesive based on polyamide. This product has good adhesion to a variety of substrates. TECHNOMELT® PA 6240 is a high performance thermoplastic hotmelt adhesive based on... | |
| High strength, high elongation, modified silane polymer adhesive paste used for elastic bonding and sealing. TEROSON® MS 5510 CL is a clear, transparent, high strength, high elongation, modified silane polymer... | |
| High viscosity, permanent pressure sensitive hot melt designed for assembly application requiring high peel, shear and heat resistance. TECHNOMELT® PS 8668 is a high performance PSA with high peel and... | |
| High-strength, high temperature adhesive designed for bonding foam, carpet, fabrics, plastics, rubber, etc. LOCTITE® MR 5426 is a high-strength, high temperature spray adhesive designed for bonding foam, carpet, fabrics, plastics,... | |
| Highly versatile, industrial, elastic bonding adhesive with fast skin formation. Also demonstrates high strength and excellent weathering resistance. TEROSON® MS 939 is an industrial elastomeric bonding adhesive that offers high... | |
| Hotmelt adhesive for bonding and low pressure moulding. Suitable for a wide range of substrates with a very short open time for high speed production. TECHNOMELT® PA 6208 BLACK is... | |
| Hotmelt adhesive specifically designed as a form-in-place gasketing/sealing material. All its ingredients are approved under Federal Regulation 21 CFR 175.105, which relates to incidental contact of adhesives with food. TECHNOMELT® | |
| Hotmelt adhesive used for moulding applications with good adhesion for higher temperatures such as automotive underhood. Designed to meet low pressure moulding process requirements. TECHNOMELT® PA673 is an amber-colored, high... | |
| Hotmelt adhesive, highly sustainable and suited to metals and plastics, particularly plasticized PVC. Good resistance to oils and high temperature. TECHNOMELT® PA 6238 is an amber-colored, polyamide hotmelt adhesive formulated... | |
| Hotmelt formulated for spray application which is suitable for bonding expanded polystyrene or urethane foams, corrugated, wood, fabrics and plastics. TECHNOMELT® 0450 hotmelt adhesive is a light yellow polyolefin formulated... | |
| Hysol US5501 (formerly LOCTITE® 821200R C) is a 100% solids, mineral filled, urethane adhesive that is very low in volatile components and is flame retardant. This material is designed to... | |
| Isopropanol amine solvent-based liquid cyanoacrylate activator used where increased cure speed of LOCTITE cyanoacrylate adhesives is required. LOCTITE® SF 713 is a colorless to slightly amber, transparent, isopropanol amine solvent-based... | |
| Isopropanol amine solvent-based liquid cyanoacrylate activator used where increased cure speed of LOCTITE cyanoacrylate adhesives is required. LOCTITE® SF 712 is a transparent, isopropanol amine solvent-based liquid cyanoacrylate activator used... | |
| known as MACROPLAST UR-8345RD. High strength, thermoset, moisture cure, liquid polyurethane adhesive for panel lamination. It has a medium cure speed. LOCTITE® UR 8345RD (known as MACROPLAST UR-8345RD) is a... | |
| Liquid activator used where increased cure speed of LOCTITE anaerobic structural products is required. LOCTITE® SF 7075 is an amber, transparent, liquid activator used where increased cure speed of LOCTITE... | |
| LOCTITE ECCOBOND PH 1, Non-conductive Adhesive, Encapsulant LOCTITE® ECCOBOND PH 1 is a one component, non-conductive adhesive. It has excellent ink resistance and has good adhesion to metal substrates and... | |
| LOCTITE ECCOBOND UV 4003, Epoxy, Opto/Photonics, UV Cure Adhesive LOCTITE® ECCOBOND UV 4003 UV cure adhesive is designed for high throughput assembly operations. One component UV curable | |
| LOCTITE ECCOBOND UV 9030, Acrylate, Adhesive and Sealant, Thixotropic, Solvent resistant LOCTITE® ECCOBOND UV 9030 is a dual cure sealant and adhesive that can be syringe dispensed. One component UV... | |
| LOCTITE ECCOBOND UV 9052, Acrylate, Encapsulant, fast UV cure LOCTITE® ECCOBOND UV 9052 is a single component, UV light/moisture curable adhesive for ink jet applications. One component Fast UV cure... | |
| LOCTITE ECCOBOND UV 9060F, Acrylate, Assembly LOCTITE® ECCOBOND UV 9060F no flow, UV/moisture cure encapsulant is designed for local circuit board protection. This product is fluorescent when viewed with ultraviolet... | |
| LOCTITE EF 9890 AERO is an expanding modified epoxy film that cures at 250 °F / 121 °C. Commonly used for abradable seals, which require high abrasion and corrosion resistance. | |
| LOCTITE EF 9899CF AERO is a medium density low exotherm expanding syntactic film suitable for core filling applications. Its typical cured density range is 18 - 35 pcf (0.29 -... | |
| LOCTITE HHD 3542, Polyurethane Hot Melt, Reactive, Long open time, Solidification and Moisture LOCTITE® HHD 3542 is a reactive hot-melt adhesive based on polyurethane prepolymers. It is designed for robotic... | |
| LOCTITE HHD 4042, Epoxy/Acrylate, Device assembly, Structural adhesive LOCTITE® HHD 4042 dual cure adhesive is designed for use in the assembly of electronic components. This product is formulated to initially... | |
| LOCTITE HHD 8150R, Acrylic, Bonding LOCTITE® HHD 8150R is a two component, halogen- and phthalate-free methacrylate adhesive system designed for laptop cover and hand held device bonding. It has been... | |
| LOCTITE HHD 9393 BK, One component, MS Polymer, Good adhesion without primer, Flexible substrate, Device assembly, Elastomeric adhesive LOCTITE® HHD 9393 BK is one component silane modified polymers, which has... | |
| LOCTITE HHD 9393 GR, One component, MS Polymer, Good adhesion without primer, Flexible substrate, Device assembly, Elastomeric adhesive LOCTITE® HHD 9393 GR is one component silane modified polymers, which has... | |
| LOCTITE NC-OO, Halogen-free, No-clean desoldering wick LOCTITE® NC-OO WICK is designed for static-free desoldering applications and repair of PC boards, without the need for subsequent clean-up. It is formulated using... | |
| LOCTITE SF 7951, Primer - Cyanoacrylate, CA surface primer LOCTITE® SF 7951 is used to make polyolefin and other low energy surfaces suitable for bonding with Loctite cyanoacrylate adhesives. On... | |
| LOCTITE SI 5421, Silicone, Bonding or Gasketing, Flexible, Formed-in-place, Electrically Conductive Adhesive LOCTITE® SI 5421 is used for automotive sensor bonding and gasketing of EMI/RF shielded enclosures. It cures to... | |
| LOCTITE STYCAST 3103 BIPAX, Epoxy, Potting, Encapsulant LOCTITE® STYCAST 3103 BIPAX epoxy casting compound is designed for use in applications where a combination of good mechanical, thermal and electrical insulating... | |
| LOCTITE STYCAST EO 8019, Epoxy, Potting and Encapsulating, Resilient, Non-sag, Heat Cure Glass adhesive LOCTITE STYCAST EO 8019 epoxy, is a resilient, non-sag, heat cure glass adhesive. Non-sag properties are... | |
| LOCTITE STYCAST ES 1904, Epoxy, Potting and Encapsulating LOCTITE® STYCAST ES 1904 is an opaque, medium-viscosity epoxy resin formulation recommended for small potting and laminating applications, excellent structural, mechanical and... | |
| LOCTITE STYCAST ESP 4536, Epoxy, Fast-setting, Industrial Grade, Surface Mounted Devices LOCTITE® STYCAST ESP 4536 is a fast-setting, industrial grade surface mount adhesive. It is designed to set quickly when... | |
| LOCTITE STYCAST OS 8300, two components - requires mixing, epoxy LOCTITE STYCAST OS 8300 is a two-component adhesive formulated to enhance productivity in the assembly of semiconductor, optical, fiber optic,... | |
| LOCTITE STYCAST UV 7993, Urethane, Conformal coating LOCTITE STYCAST UV 7993 is a conformal coating designed to provide rugged protection from moisture and harsh chemicals. It is compatible with industry... | |
| LOCTITE TCF 1000, Phase Change, Thermal Management LOCTITE® TCF 1000 AL is a phase change thermal interface material suitable for use between a heat sink and a variety of heat... | |
| LOCTITE® 3184 Hysol Polyurethane Hardener, Flame Retardant is one part of a two part epoxy system to be used with LOCTITE 3173 Hysol Resin. LOCTITE 3173/3184 Hysol Polyurethane System meet... | |
| Loctite® Fixmaster® Crack Filler, a two-component, natural in color, epoxy repair adhesive that is 100% solids and contains no solvents. It has excellent workability and flow. Fills cracks in concrete,... | |
| Loctite® Klean 'N Prime™ Anaerobic Activator is a solvent based primer that features very long on-part life. Use to speed the cure of all Loctite anaerobic products and ensure proper... | |
| LOCTITE® MR Flex 80 Putty Pourable Repair Compound isa trowelable, two-part urethane for rebuilding and repairing rubber parts and linings, providing impact, abrasion, and corrosion-resistant protection. | |
| LOCTITE® Power Grab Industrial Construction Adhesive is a single-component, off-white, heavy duty, high strength, construction grade adhesive for interior and exterior repairs or building projects. Typical Applications: Bonds to most... | |
| Loctite® QuickTite® Gel is a multi-purpose gel instant adhesive for Automotive Aftermarket repairs. A premium instant adhesive that is fast acting and provides a stronger, longer lasting bond on a variety... | |
| LOCTITE® SI 5640 is a 2K self-leveling silicone potting solution with a V-O rating and an improved adhesion to plastics, while it maintains adhesive properties under 85C / 85% RH... | |
| LOCTITE® Tile Bond Red, High Temp RTV Silicone Adhesive Sealant has high initial tack strength silicone that resists temperatures to 600F (315C) intermittent. (Technical Data Sheet will be available soon.)... | |
| LOCTITE® 0437 Hysol SprayPac Polyshot Hot Melt Adhesive is formulated for spray applications and is well suited for use on expanded polystyrene or urethane foams. | |
| LOCTITE® EF 562SFR AERO is an expanding foam core splicing adhesive supplied as a film for core splicing and closeout of honeycomb panels. Fire retardant structural adhesive. May be cured... | |
| Loctite® H6051™ Speedbonder™ Structural Adhesive is a white UV resistant adhesive ideal for bonding gel-coated surfaces. Excellent non-sagging properties. | |
| LOCTITE® Hysol CoolMelt Hot Melt Adhesive is a flexible material designed to be applied at low temperatures. Ideal for bonding heat- sensitive parts. | |
| Loctite® OM4101™ is a halogen free primer designed to improve adhesion in plastic overmolding processes used in hand held devices like mobile phones, tablets, & laptops. This product is only... | |
| Loctite® OM4501™ is a halogen free primer designed to improve adhesion in plastic overmolding processes used in hand held devices like mobile phones, tablets, & laptops. This product is only... | |
| Loctite® OM8200™ is a halogen free primer designed to improve adhesion in plastic overmolding processes used in hand held devices like mobile phones, tablets, & laptops. This product is only... | |
| Loctite® QuickTite® Instant Adhesive is a general purpose, surface insensitive instant adhesive gel featuring an innovative, precision flow control applicator. Allows for pinpoint control of the exact amount and placement... | |
| Loctite® QuickTite® is a multi-purpose liquid instant adhesive for Automotive Aftermaket repairs. A premium instant adhesive that is faster acting and provides a stronger, longer lasting bond on a variety... | |
| LOCTITE® SF FM Etch Agent Activator is for conveyor belt repair. | |
| LOCTITE® Superflex Equipment Green RTV Silicone Adhesive / Sealant cures to a tough, flexible rubber. Makes reliable formed-in-place gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase... | |
| Loctite® Superflex® Construction Yellow RTV Silicone Adhesive / Sealant cures to a tough, flexible rubber. Makes reliable “formed-in-place” gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase... | |
| Low viscosity, substituted dihydropyridine activator liquid designed to initiate the cure of LOCTITE toughened acrylic adhesives. LOCTITE® SF 7380 is a transparent, low viscosity, substituted dihydropyridine activator liquid designed to... | |
| Macromelt TPX 16-206B is a polyamide hot melt adhesive. It has good adhesion to ABS and flexible vinyls and a relatively long open time. This product has many automotive trim... | |
| Macroplast SIA 115 is a single component, solvent-free, moisture cure urethane adhesive that bonds to a wide variety of substrates. The SIA-115 was designed to bond FRP, Lauan, particleboard, primed... | |
| Macroplast UR-8340RD , Red colored, high strength, thermoset liquid moisture cure adhesive for panel lamination. Slow cure speed. | |
| Macroplast UR-8343 High strength, thermoset liquid moisture cure adhesive for panel lamination. Medium cure speed. | |
| Macroplast UR-8344 High strength, thermoset liquid moisture cure adhesive for panel lamination. Medium cure speed. | |
| Methylene chloride liquid solvent aerosol spray designed to remove chemical gaskets, gasket cements and conventional gasket materials from metal. LOCTITE® SF 790 is a grey to off-white methylene chloride liquid... | |
| Neoprene solvent-based contact cement gel used for all types of weather-stripping, porous and non-porous surfaces and general purpose bonding. LOCTITE® MR 5412 is a yellow, neoprene solvent-based contact cement gel... | |
| Neutral curing alkoxy silicone adhesive paste with quick cure speed. Typical applications include bonding and sealing in the appliance market. LOCTITE® SI 5606 is a gray, 2-part, thixotropic, neutral curing... | |
| Off-white to light yellow 2-part hybrid adhesive with a high viscosity/non-drip for use in structural bonding. High humidity and vibration resistance. LOCTITE® HY 4090 has a high viscosity and is... | |
| Perfluocarbon-based activator that increases the cure speed of LOCTITE instant adhesive. Non-flammable and non-combustible. LOCTITE® SF 7109 is a perfluocarbon-based activator that increases the cure speed of LOCTITE instant adhesive. | |
| Phenolic gold sealant aerosol that offers improved heat transfer to prevent gasket burnout in cylinder heads, exhaust manifolds, and carburetors. LOCTITE® SI 7657 is a gold mist colored, phenolic copper-based... | |
| Polyamide amber hotmelt adhesive for molding applications. Bond area sets into thermoplastic condition. TECHNOMELT® PA 641 is an amber polyamide hotmelt adhesive for molding applications. With an application temperature of... | |
| Polyamide hot melt adhesive modified with fire-retardant materials for substrates that may be exposed to extreme temperatures. TECHNOMELT® PA 7809FR is a polyamide adhesive liquid that has been modified with... | |
| Polyamide hot melt adhesive that exhibits excellent low temperature flexibility. It is suitable for bonding plastics, metal, flexible vinyl and ABS. TECHNOMELT® PA 6211 is a clear, amber polyamide hot... | |
| Polyamide hotmelt adhesive that is suitable for bonding difficult substrates like metal and plastics in filter, automotive and molding applications. TECHNOMELT® PA 6206 is a clear amber, polyamide hotmelt adhesive... | |
| Polyamide hotmelt used for general assembly applications, especially for soft PVC. TECHNOMELT® PA 6239 is an amber polyamide hotmelt used for general assembly applications, especially for soft PVC. Used in... | |
| Polyurethane hotmelt adhesive designed for use where fast green strength and excellent structural and mechanical properties are desired. TECHNOMELT® PUR 3631 is an off-white, high viscosity, industrial grade polyurethane hotmelt... | |
| Polyurethane reactive hot melt adhesive that is moisture-cured to form a tough, strong and virtually thermoset polymer. TECHNOMELT® PUR 508 is a polyurethane reactive hot melt adhesive that is moisture-cured... | |
| Polyurethane resin and isocyanate compound kit which cures to a tough, resilient adhesive. LOCTITE® PC 7350 is a 2-part, black, 100% solid, room temperature-curing polyurethane resin and isocyanate compound kit... | |
| Polyurethane sealant paste which is a non-sag, multi-purpose adhesive providing a flexible, durable and resistant elastomeric seam with good adhesion. LOCTITE® UR 3370 WH is a white, fast curing, polyurethane... | |
| Reactive monomer-based, solvent-free dimethacrylate ester surface primer paste for LOCTITE anaerobic adhesives and sealants supplied in stick form. LOCTITE® SF 7088 is a turquoise, reactive monomer-based, solvent-free dimethacrylate ester surface... | |
| Reactive polyurethane hotmelt adhesive. It is designed for robotic dispensing and has a relatively long open time. LOCTITE® HHD 3541 is an ivory to light amber, high viscosity, reactive polyurethane... | |
| Rigid 2-part polyisocyanate urethane adhesive for use in fiber optic components. It is designed for flame resistance and fast cure. LOCTITE® UK 3364™ is a black, rigid 2-part polyisocyanate urethane... | |
| Sicomet 100 is a fast curing medium-viscosity ethylcyanoacrylate for bonding a wide range of materials including plastics and rubbers.Features and Benefits: Versatile instant adhesive suitable for a wide range... | |
| Sicomet 101 is a very low viscosity fast-curing ethylcyanoacrylate for bonding a wide range of materials including plastics, rubbers and metals.Features and Benefits: Versatile instant adhesive suitable for a... | |
| Silane-modified polymer adhesive that is black in color. The product is sag-resistant and solvent-free, and bonds to a variety of metallic and painted substrates. TEROSON® MS 9382 is a black,... | |
| Silane-modified polymer hardener for use with TEROSON-MS adhesives, MS Polymers and sealants. Designed for assembly applications. TEROSON® MS 9371B is a white, thixotropic, silane-modified polymer hardener paste. The product is... | |
| Silicone paste primarily designed for a wide variety of applications in the fiber optic industry. LOCTITE® SI 3407 is a black, silicone paste primarily designed for a wide variety of... | |
| Solvent blend designed to remove cured cyanoacrylate adhesive or debond parts assembled with cyanoacrylate adhesive. LOCTITE® SF 768 is a clear to yellow, solvent blend designed to remove cured cyanoacrylate... | |
| Solvent-free, moisture curable, liquid polyurethane adhesive used for lamination of sandwich panel elements. LOCTITE® UR 8346RD is a light tan to brown, solvent-free, moisture curable, liquid polyurethane adhesive. It cures... | |
| Sprayable or extrudable hotmelt adhesive with exceptionally long open time which forms strong bonds having good heat-resistance. TECHNOMELT® AS 3210 (known as DORUS MS 3210 HOTMELT) is an off-white sprayable... | |
| Surface Preparation - activator. Solvent-based. Low temperature curing. LOCTITE® SF 7649 is designed to promote the curing speed of LOCTITE anaerobic adhesives and sealants without any significant loss of joint... | |
| Surface Preparation - polyolefin primer. Ideal for difficult-to-bond plastics. LOCTITE® SF 770 is a primer used to make polyolefin and other low-energy surfaces suitable for bonding with LOCTITE instant adhesives. | |
| TECHNOMELT 8572 is a general purpose, medium viscosity hot melt adhesive for applications such as filter assembly and packaging. It will maintain bond strength under both low and high temperature... | |
| Technomelt 870C is an adhesive provides excellent machining at various line speed. Excellent balance of cohesion/adhesion, glue line flexibility. This product provides good heat resistance & better adhesion to fiber... | |
| TECHNOMELT AS 8998, Hot Melt Polyolefin, Masking TECHNOMELT® AS 8998 peelable hot melt adhesive is recommended for use for masking off areas that needs protection before conformal coating applications. It... | |
| TECHNOMELT PA 6344, Polyamide, Encapsulation TECHNOMELT® PA 6344 UV resistance, polyamide-based, thermoplastic, hot melt adhesive is designed for molding compound applications. This material adheres well to a variety of substrates... | |
| TECHNOMELT SUPERPAC is a medium setting material with a 30-second open time. It is formulated to bond cardboard and foams. | |
| TECHNOMELT® PA 7857 BLACK is a moldable polyamide where excellent adhesion and cold temp flexibility are important, such as in an automotive exterior. Also used extensively in white goods. | |
| Technomelt® 80-8309™ is a high quality, flexible hot melt for applications such as the production of furnace air filters. It has good non-blocking characteristics and is heat reactivating. It also... | |
| TECHNOMELT® AS 4222 is an assembly adhesive with high temperature creep resistance for the air filter industry. | |
| TECHNOMELT® AS 8848 is designed for foam-in-place gasketing for filter application, this adhesive exhibits superior foam structure at density reduction levels of 50% when using the proper equipment. | |
| TECHNOMELT® PA 2157is a polyamide hot melt adhesive. It is a unique hot melt with excellent heat resistance and low viscosity immediately above the softening point. This product is particularly... | |
| TECHNOMELT® PA 6301 is a thermoplastic hot melt adhesive resin. It is an adhesive for heat-shrinkable components. This product will retain its flexibility at low temperatures and has good adhesion... | |
| TECHNOMELT® PA 7808 BLACK is a moldable polyamide with excellent adhesion to tough substrates. Great flexibility with incredible strain relief on cables and wires. Ideal for encapsulation of heat producing... | |
| TECHNOMELT® PA 7848 BLACK UV stability and suitable for outdoor applications, with increased hardness. | |
| TECHNOMELT® PA 7873 is a moldable polyamide with good adhesion for higher temperature applications, such as in an automotive underhood. | |
| TECHNOMELT® PA 7901 is a low viscosity polyamide used extensively for potting and encapsulating. | |
| Technomelt® Q 5669 is a flame-retardant adjusted hot melt adhesive with low smoke level, based on EVA-Copolymer which, when the recommended processing temperature is adhered to, excels in a particularly... | |
| TECHNOMELT® QUICKPAC is a low cost carton sealing adhesive with a 15-second open time. | |
| TEROSON® RB 477 ANTI-FLUTTER is a heat curing, solvent-free, metal-to-metal mastic adhesive that exhibits excellent strength and corrosion resistance at temperature extremes or after extensive aging and weathering. Anti-flutter. Subaru... | |
| Thermoplastic hotmelt adhesive based on polyamide. This product has good adhesion to a wide range of difficult-to-bond substrates such as plastics and metals. TECHNOMELT® PA 6202 is a thermoplastic hotmelt... | |
| Thick urethane rubber and belt repair kit which contains all the materials needed to make a durable repair to conveyor belts and other rubber parts. LOCTITE® MR 5023 is a... | |
| Translucent, viscous, UV light/moisture-cure acetoxy adhesive good for elastic bonding, sealing and leak-proofing on glass, metals and ceramics. LOCTITE® SI 5083 is a translucent, slightly milky, UV light and atmospheric... | |
| Transparent, cloudy colorless to pale yellow cyanoacrylate/acryli c hybrid gel adhesive that provides a fast fixture at room temperature. LOCTITE® HY 4070 is a 2-part, transparent, cloudy colorless to pale... | |
| Transparent, colorless, very low viscosity, sulfenamide-based, liquid cyanoacrylate cure activator containing n-Heptane. LOCTITE® SF 7113 is a transparent, colorless, very low viscosity, sulfenamide-based, liquid cyanoacrylate cure activator containing n-Heptane which... | |
| Transparent, light amber, cure-speed accelerator for LOCTITE cyanoacrylate adhesives. It can be either pre- or post-applied. LOCTITE® SF 7452 is transparent, light amber, cure-speed accelerator for the increased cure speed... | |
| Two component polyurethane adhesive. Macroplast UK 180A/B is a 100% solid, room temperature curing polyurethane compound which cures to a tough, resilient adhesive. Suggested uses include potting of water filter... | |
| Two part, fast cure silicone system with 5-minute fixture time LOCTITE® SI 5600 Silicone Adhesive Sealant is a two part, non-corrosive adhesive / sealant. Itisflexible andfast, with 5-minute fixture time... | |
| Urethane clear adhesive for creating non-yellowing, highly flexible bondlines on polycarbonate and other plastics, along with glass and metal. LOCTITE® UK M-11FL is a clear, water-white, 2-part, low viscosity, polyisocyanate... | |
| Urethane off-white adhesive for most metals, plastics, glass and elastomers. Delivers a flexible bondline with high peel and shear strength. LOCTITE® UK M-06FL is an off-white, 2-part, medium viscosity, polyisocyanate... | |
| Urethane ultra-clear adhesive for creating non-yellowing, highly flexible bondlines on polycarbonate and other plastics, along with glass and metal. LOCTITE® UK U-09LV is an ultra-clear, 2-part, low viscosity urethane adhesive... | |
| Urethane ultra-clear adhesive for forming non-yellowing, highly flexible bondlines on polycarbonate and other plastics, along with glass and metal. LOCTITE® UK U-10LV is an ultra-clear, 2-part, low viscosity urethane adhesive... |
| << Prev |