Loctite Hysol 0450 is a hot melt adhesive formulated for spray application, specifically designed for use with the Hysol 175-Spray Applicator. This adhesive is suitable for bonding a variety of materials, including expanded polystyrene, urethane foams, corrugated materials, wood, fabrics, and plastics. It has a softening point of 232°F and a heat resistance of up to 156°F. The viscosity at 350°F is measured at 4500 cP, and it offers an open time of 5 to 8 minutes when sprayed. The adhesive is available in off-white and red tinted colors and is packaged in 35 lbs cartons. Proper storage conditions are recommended to maintain product integrity, and precautions should be taken to avoid burns from the hot adhesive.
Loctite Hysol 0450 off-white hot melt adhesive is compatible with cardboard, foam, plastic, polyethylene, polystyrene, urethane and wood materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +156 F.
TECHNOMELT 0450 PSHT 35LB
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Adhesives |
| Product Number | 079340-83354 | 82K7038 |
| Product Name | Loctite Hysol 0450 Hot Melt Adhesive - Off-White High Melt Solid Carton - 83354 | Technomelt 0450 Psht 35Lb Loctite |
| Cure / Technology | Thermoplastic / Hot Melt |