Samtec Inc. Power Connectors BCS-133-L-D-TE

Description
Pass-Through Socket Strip, 0.100 pitch
Request a Quote Datasheet
Description
Pass-Through Socket Strip, 0.100 pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - BCS-133-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
BCS-133-L-D-TE
Power Connectors BCS-133-L-D-TE
Pass-Through Socket Strip, 0.100 pitch

Pass-Through Socket Strip, 0.100 pitch

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1349632-BCS-133-L-D-TE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1349632-BCS-133-L-D-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1349632-BCS-133-L-D-TE
Win Source Part Number: 1349632-BCS-133-L-D- TE Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Claw™ BCS Number of Positions: 66 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 475VAC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) , Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 4.6A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BCS-133 California Prop 65: Warning Information

Win Source Part Number: 1349632-BCS-133-L-D-TE
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Claw™ BCS
Number of Positions: 66
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 475VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP) , Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.6A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: BCS-133
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number BCS-133-L-D-TE 1349632-BCS-133-L-D-TE
Product Name Power Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket IC Headers
Mounting Through-Hole Through-Hole; Through Hole
Contacts Pitch 0.1000 mm (0.0039 inches) 2.54 mm (0.1000 inches)
Socket Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103149-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - B5740-218-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D15S13A4GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details