Amphenol Communications Solutions Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| AgilBrick™ 1.27mm, Pin Header 1.27mm*1.27mm Pitch Straight Surface Mount, 2x4Pin, 15μin Gold, HTN, 4.0mm*1.0mm_5.5mm, Color-Black, Tape and Reel With CAP, Amphenol is one of the leading manufacturers of Board to... | |
| AgilBrick™ 2.00mm, Pin Header 2.0mm Pitch Straight DIP, 1x2Pin, 15μin Gold, LCP, Tape and Reel, W/HF CAP-L=4.6mm, W=2.8mm/ LCP, 4.0mm*2.0mm*2.8mm, Amphenol is one of the leading manufacturers of Board to... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight DIP, 1x3Pin, Matte Tin, LCP, 6.0mm*2.54mm*2.0mm, Color-Black, Tape and Reel With CAP, Amphenol is one of the leading manufacturers of Board to Board... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight DIP, 1x4Pin, 30μin Gold, LCP, 6.0mm*2.5mm*3.0mm, Tape and Reel, No CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight DIP, 1x8Pin, G/F, LCP, 6.0mm*2.54mm*3.0mm, Removed#5Pos, Color-Black, Tape and Reel, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight DIP, 2x3Pin, Matte Tin, LCP, 6.0mm*2.54mm*2.0mm, Tape and Reel With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. | |
| D-Sub Standard Board Mount, D37S13A4PX00LF-DSUB R/A STB 37 SOCKET, DELTA D ANGLED SOLDERDELTA D ANGLED SOLDERD37S13A4PX00LF | |
| D-Sub Standard Board Mount, D37S13B4UV00LF-DSUB R/A STB 37 SOCKET, DELTA D ANGLED SOLDERDELTA D ANGLED SOLDERD37S13B4UV00LF | |
| D-Sub Standard Board Mount, D37S13F6GL00LF-DSUB R/A STB 37SOCKET LF, DELTA D ANGLED SOLDERDELTA D ANGLED SOLDERD37S13F6GL00LF | |
| D-Sub Standard Board Mount, D37S23A4GX00LF-DSUB RASOLDER37SOCKET LF, DELTA D ANGLED SOLDERDELTA D ANGLED SOLDERD37S23A4GX00LF | |
| DDR4, DDR4 Memory Module Sockets, Storage and Server System, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact... | |
| DDR4, DDR4 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. | |
| DDR4, DDR4 Memory Module Sockets, Storage and Server System, Vertical, Through Hole, 288 Position, 0.85mm (0.0335in) pitch., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. | |
| DDR5 SMT, DDR5 Memory Module Sockets with metal clip , Storage and Server System, Vertical, Surface Mount, 288 Position, Amphenol is one of the leading manufacturers of DDR5 connector. Contact... | |
| DDR5 SMT, DDR5 Memory Module Sockets with metal clip , Storage and Server System,Vertical, Surface Mount, 288 Position, Amphenol is one of the leading manufacturers of DDR5 connector. Contact us... | |
| DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch, 15μin Gold on Contact Area, Standard Housing and Latch, Metal Tab, With... | |
| DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch, 15μin Gold on Contact Area, Standard Housing and Latch, Metal Tab, Without... | |
| DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch, 30μin Gold on Contact Area, Standard Housing and Latch, Fork Lock, Without... | |
| DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch, Amphenol is one of the leading manufacturers of DDR5 connector. Contact us... | |
| DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch., Amphenol is one of the leading manufacturers of DDR5 connector. Contact us... |
| << Prev |