Amphenol Communications Solutions Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions HM2P11PD5110N9LF

Description
HARD METRIC CONNECTOR, HEADER, 58POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:58 RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 58POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:58 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions - 05M7602 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions
05M7602
Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions 05M7602
HARD METRIC CONNECTOR, HEADER, 58POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:58 RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 58POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:58 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 05M7602
Product Name Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DDR4 SMT - 10152784-1611K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details