Amphenol Communications Solutions Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions HM2P71PD5111N9LF

Description
HARD METRIC CONN, HEADER, 95POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONN, HEADER, 95POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8696 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8696
Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8696
HARD METRIC CONN, HEADER, 95POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONN, HEADER, 95POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8696
Product Name Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Backplane Connector, Header, 6 Position; Product Range Amphenol Communications Solutions - 05R9516 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details