Amphenol Communications Solutions Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions HM2J65PE5118N9LF

Description
HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8687 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8687
Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8687
HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes

HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8687
Product Name Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
For .022 -.034
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 103166-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers