Amphenol Communications Solutions Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions HM2J07PE5118N9LF

Description
HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions - 68K4358 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions
68K4358
Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions 68K4358
HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 68K4358
Product Name Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Conn, Header, 14Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1367 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Socket Adapters - 4546847 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details