Amphenol Communications Solutions Conn, Hard Metric, Header, 110Pos, 2Mm; Product Range Amphenol Communications Solutions HM2J07PE5110N9LF

Description
CONN, HARD METRIC, HEADER, 110POS, 2MM; Product Range:FCI Milipacs HM2J07PE Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONN, HARD METRIC, HEADER, 110POS, 2MM; Product Range:FCI Milipacs HM2J07PE Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hard Metric, Header, 110Pos, 2Mm; Product Range Amphenol Communications Solutions - 68K4357 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hard Metric, Header, 110Pos, 2Mm; Product Range Amphenol Communications Solutions
68K4357
Conn, Hard Metric, Header, 110Pos, 2Mm; Product Range Amphenol Communications Solutions 68K4357
CONN, HARD METRIC, HEADER, 110POS, 2MM; Product Range:FCI Milipacs HM2J07PE Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, HARD METRIC, HEADER, 110POS, 2MM; Product Range:FCI Milipacs HM2J07PE Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 68K4357
Product Name Conn, Hard Metric, Header, 110Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
D-Sub Standard Board Mount - D15S33E4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details