Amphenol Communications Solutions Hard Metric Conn, Header, 88Pos, 2Mm; Product Range Amphenol Communications Solutions HM2P89PD8111N9LF

Description
HARD METRIC CONN, HEADER, 88POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONN, HEADER, 88POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Conn, Header, 88Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8697 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Header, 88Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8697
Hard Metric Conn, Header, 88Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8697
HARD METRIC CONN, HEADER, 88POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONN, HEADER, 88POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8697
Product Name Hard Metric Conn, Header, 88Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Headers & Wire Housings - 102154-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details