Amphenol Communications Solutions Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions HM2P65PD5111N9LF

Description
HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8693 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8693
Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8693
HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8693
Product Name Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details