Amphenol Communications Solutions Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions HM2P71PDE121N9LF

Description
HARD METRIC CONN, HEADER, 95POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONN, HEADER, 95POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8695 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8695
Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8695
HARD METRIC CONN, HEADER, 95POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONN, HEADER, 95POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8695
Product Name Hard Metric Conn, Header, 95Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 69AH5282 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details