Amphenol Communications Solutions Hard Metric Connector, Header, 55 Position; Product Range Amphenol Communications Solutions HM2P09PD5111N9LF

Description
HARD METRIC CONNECTOR, HEADER, 55 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 55 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 55 Position; Product Range Amphenol Communications Solutions - 65K9162 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 55 Position; Product Range Amphenol Communications Solutions
65K9162
Hard Metric Connector, Header, 55 Position; Product Range Amphenol Communications Solutions 65K9162
HARD METRIC CONNECTOR, HEADER, 55 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 55 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 65K9162
Product Name Hard Metric Connector, Header, 55 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Conn, Header, 8Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9775 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details