Amphenol Communications Solutions Conn, Hard Metric, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions HM2P09PD5110N9LF

Description
CONN, HARD METRIC, HEADER, 55POS, 2MM; Product Range:FCI Milipacs HM2P09P Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONN, HARD METRIC, HEADER, 55POS, 2MM; Product Range:FCI Milipacs HM2P09P Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hard Metric, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions - 65K9161 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hard Metric, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions
65K9161
Conn, Hard Metric, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions 65K9161
CONN, HARD METRIC, HEADER, 55POS, 2MM; Product Range:FCI Milipacs HM2P09P Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, HARD METRIC, HEADER, 55POS, 2MM; Product Range:FCI Milipacs HM2P09P Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 65K9161
Product Name Conn, Hard Metric, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 102203-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers