Amphenol Communications Solutions Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions HM2J09PE5110N9LF

Description
HARD METRIC CONN, HEADER, 55POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONN, HEADER, 55POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8686 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8686
Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8686
HARD METRIC CONN, HEADER, 55POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes

HARD METRIC CONN, HEADER, 55POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8686
Product Name Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9790 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details