DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch., Amphenol is one of the leading manufacturers of DDR5 connector. Contact us today for more details of part numberDDR504115002M
| Amphenol Communications Solutions | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | DDR504115002M |
| Product Name | DDR5 SMT |
| Product Type | IC Socket |
| Mounting | SMT |
| Voltage Rating | 29.9 volts |
| Current Rating | 0.7500 amps |